EN
  • EN
  • DE

ATM90E25-YU-R

Part No ATM90E25-YU-R
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC ENERGY METER 1.8V/3V 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Input Impedance 1 kOhm, 50 kOhm
Measurement Error 0.5%
Voltage - I/O High 2V, 2.4V
Voltage - I/O Low 0.4V, 0.8V
Supply Voltage - Operating 2.8 V to 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 1020206-ATM90E25-YU-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATM90E25-YU-R CAD Model

Description

Microchip Technology's ATM90E25-YU-R: Precision Energy Metering IC

The ATM90E25-YU-R is an advanced energy metering chip designed by Microchip Technology, tailored for effective electrical energy measurement in residential, commercial, and industrial applications. This integrated circuit (IC) is engineered to deliver high-precision readings, which are essential for managing and monitoring energy consumption efficiently.

Key Features

  • High Accuracy: Complies with international metering standards such as IEC 62053-21, IEC 62053-22, and IEC 62053-23, ensuring precision in various classes of metering.
  • On-Chip DSP: Features a digital signal processor (DSP) for high-speed signal processing, which enhances the accuracy of energy measurement and calculation.
  • Versatile Measurement Capabilities: Capable of measuring active power, reactive power, apparent power, voltage, current, and line frequency, providing comprehensive data for energy analysis.
  • Multi-Tariff Functionality: Supports multi-tariff metering, allowing for different energy rates based on time-of-use, which is crucial for dynamic billing systems.
  • Low Power Consumption: Designed for energy-efficient operation, which in turn reduces the overall power consumption of the metering system.
  • Communication Interface: Equipped with a SPI (Serial Peripheral Interface) for easy integration with microcontrollers and other digital systems, enabling seamless data transfer and system control.

Applications

The ATM90E25-YU-R is suitable for a wide range of applications, including:

  • Smart energy meters
  • Power monitoring systems
  • Renewable energy management
  • Home automation systems
  • Industrial instrumentation

Technical Specifications

The device operates over a wide temperature range and is available in a compact 28-pin SSOP package, making it both robust and easy to integrate into existing and new designs. With its comprehensive feature set and Microchip Technology's reputation for reliability, the ATM90E25-YU-R is a smart choice for anyone looking to enhance their energy metering solutions.

You May Also Be Interested in

Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess