EN
  • EN
  • DE
  • IT

SNJ54HC595J

Part No SNJ54HC595J
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 54HC595 8-BIT SHIFT REGISTERS WI / Shift Element Bit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HC595
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896865-SNJ54HC595J
Ultra Librarian 3D Model Ultra Librarian SNJ54HC595J CAD Model

Description

Product Overview: SNJ54HC595J from Texas Instruments

The SNJ54HC595J is a high-quality integrated circuit produced by Texas Instruments, renowned for its reliability and performance in digital electronics. This particular device is part of the 54HC series, which is characterized by its high-speed CMOS logic technology, combining the speed of HC logic with the low power consumption of CMOS technology.

Key Features

  • 8-Bit Shift Registers: The SNJ54HC595J contains an 8-bit serial-in, parallel-out shift register that allows for the conversion of serial data to parallel data, making it ideal for expanding the output ports of microcontrollers and microprocessors.
  • Output Latch: Equipped with a latch feature, this device can store the parallel output data without changing the current state of the outputs, ensuring stable and predictable operation.
  • 3-State Outputs: The 3-state output configuration allows for direct driving of data lines or bus-structured systems, providing flexibility in controlling multiple outputs.
  • High-Current Capability: The SNJ54HC595J is capable of driving up to 15 mA at 5V, making it suitable for directly driving LEDs and other low-power devices.
  • Wide Operating Voltage Range: This device operates over a broad voltage range from 2V to 6V, accommodating various logic level requirements and ensuring compatibility with a wide array of digital systems.

Applications

The SNJ54HC595J is a versatile component used in a variety of applications, including:

  • Digital signal processing
  • LED displays and LED matrix control
  • Data acquisition systems
  • Industrial control systems
  • Automotive applications

Quality and Reliability

Texas Instruments is committed to delivering high-standard products, and the SNJ54HC595J is no exception. It is designed to meet stringent quality and reliability standards, ensuring consistent performance across a range of environmental conditions. The device is available in a ceramic flat package, providing robust protection for the silicon chip inside and ensuring a long operational lifespan even in demanding applications.

For designers and engineers looking for a reliable solution to expand output capabilities with minimal power consumption, the SNJ54HC595J from Texas Instruments is an excellent choice that combines functionality with dependable performance.

You May Also Be Interested in

Texas Instruments
PARALLEL-LOAD 8-BIT SHIFT REGIST
Lowest to $6.1501
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Lowest to $0.2784
Rochester Electronics
Shift Element Bit
Need more? Email Us
Texas Instruments
54HC166 PARALLEL-LOAD 8-BIT SHIF / Shift Element Bit
Lowest to $25.5786
ON Semiconductor
IC SHIFT REGISTER 8BIT 14SOIC
Lowest to $0.1475
Texas Instruments
TPIC6C596 - AUTOMOTIVE 8-BIT SHI / Shift Element Bit
Lowest to $1.1704
Advanced Micro Devices
BUS DRIVER, S SERIES, 10-BIT / Shift Register, D-Type 1 Element 10 Bit 24-CDIP
Need more? Email Us
ON Semiconductor
SHIFT REGISTER, 4-BIT / Shift Element Bit
Need more? Email Us
Texas Instruments
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.1389 $87.1389
2+ $84.4159 $168.8318
3+ $81.6928 $245.0784
4+ $78.9696 $315.8784
5+ $70.8005 $354.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess