EN
  • EN
  • DE

SNJ54HC573AW

Part No SNJ54HC573AW
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Octal D-type Transparent Latches With 3-State Outputs 20-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.45 mm
High Level Output Current -7.8 mA
Lead Free Contains Lead
Length 13.09 mm
Low Level Output Current 7.8 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 8
Number of Elements 1
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 335 ns
Radiation Hardening No
RoHS Compliant
Thickness 1.84 mm
Turn-On Delay Time 335 ns
Width 6.92 mm
Win Source Part Number 990683-SNJ54HC573AW
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54HC573AW CAD Model

Description

The SNJ54HC573AW is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device belongs to the 54HC series, which is well-known for its robustness and reliability. It is an octal transparent D-type latch with 3-state outputs, making it an essential component for a wide range of digital applications.

Key Features

  • Logic Type: Octal D-Type Latch
  • Output Type: 3-State
  • Number of Elements: 1
  • Number of Bits per Element: 8
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: Ceramic Flatpack

Performance and Durability

The SNJ54HC573AW is designed to operate over a broad voltage range from 2V to 6V, which provides flexibility in various system designs. Its wide operating temperature range from -55°C to 125°C ensures that the device can perform reliably in extreme environments, making it suitable for military and aerospace applications.

Applications

This IC is commonly used in applications that require the temporary storage of data. It allows for the data to be held stable and available for future use or manipulation. This makes the SNJ54HC573AW ideal for use in:

  • Buffer registers
  • Data storage and retrieval systems
  • Communication systems
  • Industrial control systems
  • Military and aerospace electronics

Quality and Reliability

TI's commitment to quality ensures that the SNJ54HC573AW meets the highest standards. The device is packaged in a durable ceramic flatpack, which provides additional protection against environmental factors such as moisture and mechanical stress. Furthermore, the product is characterized for operation from -55°C to 125°C, which guarantees stable performance under a wide range of temperatures.

For designers and engineers looking for a reliable solution to manage data in their digital systems, the SNJ54HC573AW offers the perfect blend of performance, durability, and versatility.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.6083 $76.6083
2+ $62.8581 $125.7162
3+ $60.8938 $182.6814
4+ $58.9295 $235.7180
5+ $56.9652 $284.8260
6+ $51.0722 $306.4332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,654 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess