EN
  • EN
  • DE

HRS4H-S-DC12V-1C

Part No HRS4H-S-DC12V-1C
Manufacturer Multicomp
Catalog OEM Parts (F - I)
Description SPDT PC Mount 10 Amp Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 19.05 mm
Length 19.05 mm
Mount PC Mount
RoHS Non-Compliant
Weight 9.434721 g
Width 19.05 mm
Win Source Part Number 980623-HRS4H-S-DC12V-1C
Categories OEM Parts(F-I)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HRS4H-S-DC12V-1C CAD Model

Description

The HRS4H-S-DC12V-1C is a miniature, high-sensitivity relay manufactured by Multicomp. It is designed for a wide range of applications requiring reliable switching performance and low power consumption. This relay features a compact design, making it suitable for densely populated circuit boards and space-constrained applications.

Applications

  • Telecommunications equipment
  • Office automation equipment
  • Home appliances
  • Industrial control systems
  • Security systems

Features

  • High sensitivity: Operates with low coil power, reducing energy consumption.
  • Miniature size: Allows for high-density mounting on PCBs.
  • High switching capacity: Capable of handling significant current loads.
  • Long life: Ensures reliable performance over an extended operational period.
  • Sealed construction: Provides protection against dust and other environmental contaminants.
  • DC coil: Designed for direct current operation.

Benefits

  • Energy efficiency: Low coil power consumption contributes to overall system efficiency.
  • Space saving: Compact size allows for more components on a single board.
  • Reliable performance: High switching capacity and long life ensure consistent operation.
  • Protection: Sealed construction protects against environmental factors, enhancing reliability.
  • Easy integration: DC coil simplifies integration into various circuits.

Specifications

The HRS4H-S-DC12V-1C relay operates with a coil voltage of 12V DC. Its contact form is 1C (SPDT - Single Pole Double Throw), allowing for versatile switching configurations. The relay's compact dimensions make it suitable for various PCB layouts. It is designed to meet industry standards for safety and performance, ensuring reliable operation in demanding environments.

The relay’s materials are chosen for their durability and electrical properties, contributing to its long lifespan and reliable switching performance. The sealed construction also helps to maintain consistent performance over time, even in challenging conditions. This relay is a suitable choice for applications where reliability, efficiency, and compactness are essential.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hewlett Packard
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess