EN
  • EN
  • DE

SNJ54HC393J

Part No SNJ54HC393J
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 54HC393 DUAL 4-BIT BINARY COUNTE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 54HC
Package Bulk
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 31 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Base Product Number 54HC393
Standard Package 22 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673945-SNJ54HC393J
Ultra Librarian 3D Model Ultra Librarian SNJ54HC393J CAD Model

Description

SNJ54HC393J - Dual 4-Bit Binary Counter from Texas Instruments

The SNJ54HC393J is a high-performance, dual 4-bit binary counter integrated circuit (IC) manufactured by Texas Instruments (TI). This device belongs to the 54HC family, which is well-known for its robust performance and compatibility with a wide range of digital applications.

Featuring two individual counters in a single package, the SNJ54HC393J provides a practical solution for counting applications. Each counter has a divide-by-two section and a divide-by-eight section, which can be connected to operate either as a divide-by-two counter or as a binary counter for applications requiring up to 8-bit binary counting.

The IC operates over a broad voltage range from 2V to 6V and offers the advantage of high noise immunity characteristic of CMOS devices. Its design ensures low power consumption, making it suitable for battery-operated devices. The SNJ54HC393J is also characterized by a wide operating temperature range, making it ideal for industrial and military-grade applications where reliability under extreme conditions is a necessity.

Each counter advances on the falling edge of the clock signal, providing precise control and synchronization of counting operations. The clear function is asynchronous, which means it can be initiated regardless of the clock input and provides an immediate reset of the counter to its zero state when activated.

Packaged in a durable ceramic dual in-line package (CDIP), the SNJ54HC393J ensures reliable performance even in harsh environments. Its pin configuration is designed to facilitate easy integration into existing systems, as well as for use in new designs.

Whether you're working on timing circuits, frequency dividers, or other digital systems requiring a reliable counting solution, the SNJ54HC393J from Texas Instruments is a versatile and robust choice. With TI's reputation for quality and durability, this IC stands out as a dependable component for your most demanding applications.

You May Also Be Interested in

NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2744 $96.5488
3+ $39.6098 $118.8294
4+ $38.3720 $153.4880
6+ $37.1342 $222.8052
7+ $35.8964 $251.2748
10+ $32.1829 $321.8290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess