Product Overview: SNJ54HC193J
The SNJ54HC193J is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular device is part of the HC family, which is known for its high-speed CMOS technology. The SNJ54HC193J is a synchronous 4-bit binary up/down counter that offers robust functionality for a wide range of digital applications.
Key Features
- Logic Family: The SNJ54HC193J belongs to the HC logic family, which ensures high speed and low power consumption.
- Binary Counter: It is capable of performing both increment (count up) and decrement (count down) operations on a 4-bit binary number.
- Synchronous Operation: The device operates synchronously, meaning all operations are driven by a single clock input, providing precise timing and control.
- Dual Mode: Users can easily switch between up and down counting modes, making it a versatile choice for various counting applications.
- Output Capability: The SNJ54HC193J features a direct clear function and individual jam inputs, allowing for flexible and fast output control.
Applications
The SNJ54HC193J is suitable for a multitude of digital systems that require precise counting functionality. Typical applications include:
- Frequency dividers
- Timers and clocks
- Process control counters
- Programmable dividers
- Sequence controllers
Product Specifications
The SNJ54HC193J is encapsulated in a robust J-package, ensuring its durability and reliability in a variety of operating conditions. The device operates over a broad temperature range, making it suitable for industrial-grade applications. It also features the following technical specifications:
- Voltage Range: Typically operates at 2V to 6V, providing compatibility with a range of digital systems.
- Count Frequency: It has a high count frequency, which allows for rapid counting operations.
- Package Type: Supplied in a ceramic flat package that offers excellent thermal properties and electrical performance.
With the SNJ54HC193J, Texas Instruments continues its tradition of delivering high-quality, reliable components that meet the rigorous demands of modern digital electronics. Whether for industrial control systems, consumer electronics, or complex computing devices, the SNJ54HC193J is an excellent choice for designers looking for a dependable up/down counter.