Microchip Technology's EMC1704-1-YZT-TR
The EMC1704-1-YZT-TR is a high-precision, integrated multi-channel temperature sensor from Microchip Technology, designed to provide accurate temperature monitoring solutions for a variety of applications. This advanced sensor is particularly suited for use in computing environments, consumer electronics, and industrial systems where precise temperature data is crucial for performance and safety.
Key Features and Benefits
- Multi-Channel Sensing: The EMC1704-1-YZT-TR can monitor one internal diode and up to three external diode temperatures, allowing for comprehensive thermal management within a system.
- High Accuracy: With an impressive accuracy of ±1°C for external diode temperatures and ±2°C for the internal diode, this sensor ensures reliable readings that are essential for maintaining optimal system performance.
- Programmable Resolution: Users can program the ADC resolution from 9 to 12 bits, providing flexibility in balancing the speed of temperature readings with the precision required for specific applications.
- Resistance Error Correction: This feature compensates for resistance errors in the sensor diode, further enhancing the accuracy of temperature measurements.
- I<sup>2C/SMBus Interface: The sensor's I<sup>2C-compatible serial interface facilitates easy integration into existing systems and allows for straightforward communication with microcontrollers and processors.
- Low Power Consumption: Designed for efficiency, the EMC1704-1-YZT-TR operates with low power consumption, making it ideal for battery-powered devices and energy-sensitive applications.
- Automatic Shutdown: The built-in automatic shutdown feature provides additional power savings by turning off the sensor when it is not in use.
Applications
The EMC1704-1-YZT-TR temperature sensor is versatile and can be used across a wide range of applications, including:
- Notebook and Desktop Computers
- Servers and Storage Systems
- Telecommunications Equipment
- Consumer Electronics
- Industrial and Automotive Systems
With its robust feature set, the EMC1704-1-YZT-TR from Microchip Technology is an ideal choice for designers and engineers looking for a reliable temperature monitoring solution that can be easily integrated into their systems. Its precision, flexibility, and low power consumption make it a valuable component for maintaining system health and performance.