EN
  • EN
  • DE

SNJ54F00W

Part No SNJ54F00W
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Military 4-ch, 2-input, 4.5-V to 5.5-V bipolar NAND gates 14-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
Lead Free Contains Lead
Length 9.21 mm
Logic Function NAND
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Number of Bits 4
Number of Gates 4
Number of Pins 14
Output Type TTL
Propagation Delay 7 ns
RoHS Compliant
Thickness 1.59 mm
Width 5.97 mm
Win Source Part Number 1229461-SNJ54F00W
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54F00W CAD Model

Description

The SNJ54F00W is a high-quality integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This particular component belongs to the 54F series, designed to deliver fast and reliable performance in a wide range of digital applications. The SNJ54F00W is a quadruple two-input positive-NAND gate, a fundamental building block for digital systems.

Key Features

  • Logic Type: The device consists of four independent gates that perform the logical NAND function, which is a critical operation in digital electronics.
  • Operating Voltage: It operates over a broad voltage range, accommodating various levels of signal voltages and making it versatile for different digital environments.
  • Technology: Utilizing advanced processing technology, the SNJ54F00W ensures minimal power consumption while maintaining high-speed operation, which is essential for power-sensitive applications.
  • Package: The product is offered in a durable package that ensures robustness and reliability, even in harsh conditions.
  • Temperature Range: Designed to withstand military-grade temperature ranges, the SNJ54F00W functions effectively across extreme temperature variations.

Applications

The SNJ54F00W is suitable for a variety of digital applications, including:

  • Logic circuitry
  • Control systems
  • Signal processing
  • Data management
  • Communication equipment

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The SNJ54F00W is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry. Customers can trust in the performance and longevity of this component when incorporated into their systems.

Support and Resources

For engineers and designers who choose the SNJ54F00W, Texas Instruments provides extensive support and resources. This includes detailed datasheets, application notes, and a support community that can assist with any technical questions or design challenges. With TI's backing, users can confidently integrate the SNJ54F00W into their designs and bring their electronic projects to fruition.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.7396 $89.4792
3+ $36.7095 $110.1285
5+ $35.5623 $177.8115
6+ $34.4151 $206.4906
8+ $33.2680 $266.1440
11+ $29.8264 $328.0904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess