The SNJ54BCT543W from Texas Instruments is a high-performance, octal registered transceiver designed to provide bidirectional communication in digital systems. This integrated circuit is part of the BCT family of products, which are known for their improved speed and output drive over equivalent Bipolar Schottky TTL (BSTTL) devices while maintaining CMOS low power dissipation.
Key Features:
- Logic Type: Octal Registered Transceiver with 3-state outputs
- Operating Voltage: 4.5V to 5.5V, making it compatible with standard TTL logic levels
- Logic Family: BCT
- IC Package Type: Ceramic Flat (W)
- Speed: Faster speed than standard BSTTL logic
- Drive Capability: Capable of driving high capacitive loads while maintaining low power consumption
- Temperature Range: Military-grade temperature range from -55°C to +125°C
The SNJ54BCT543W features eight D-type flip-flops that act as temporary storage for data going in either direction between two buses. Data flow is controlled by output-enable (OE) and direction-control (DIR) inputs. The device allows data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the DIR input.
With the OE input at a high level, the outputs are in a high-impedance state, which is essential for interfacing with bus lines in a multi-master bus system. This state also helps in power conservation when the transceiver is not in use.
Applications:
The SNJ54BCT543W is suitable for a variety of applications, particularly in systems that require high-speed data transfer and interfacing, such as:
- Bus Interface in Microprocessor/Microcontroller based systems
- Data Communication Equipment
- Computer Peripheral Interface
- Instrumentation and Test Equipment
Overall, the SNJ54BCT543W is a reliable and efficient solution for high-speed bidirectional communication in complex digital systems, offering durability and performance that meet the stringent requirements of military and aerospace applications.