EN
  • EN
  • DE

WNM2306-3/TR

Part No WNM2306-3/TR
Manufacturer Willsemi
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 402859-WNM2306-3/TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian WNM2306-3/TR CAD Model

Description

The Willsemi WNM2306-3/TR is an N-Channel enhancement mode MOSFET designed for various switching applications requiring efficient and reliable performance. It's characterized by a low on-resistance (RDS(on)) and fast switching speeds, making it suitable for power management, load switching, and DC-DC conversion.

Applications:

  • Power Management Circuits: Used in voltage regulators, power distribution, and load switching.
  • Battery Chargers: Integrated into charging circuits for portable devices and power tools.
  • LED Drivers: Provides efficient and precise current control for LED lighting applications.
  • DC-DC Converters: Used in step-up and step-down converters to regulate voltage levels.
  • Motor Control Circuits: Controls small DC motors in robotics, toys, and other applications.

Features:

  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses and enables high-frequency operation.
  • Logic-Level Gate Drive: Compatible with standard logic circuits and microcontrollers.
  • Small Surface Mount Package: Enables compact and space-saving designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Reduced Heat Dissipation: Minimizes thermal stress on other components and improves system reliability.
  • Simplified Circuit Design: Easy to integrate with existing control circuits.
  • Compact Product Size: Enables smaller and lighter electronic devices.
  • Environmentally Friendly: Reduces environmental impact by complying with RoHS standards.

Additional Details:

The WNM2306-3/TR MOSFET is designed with a gate threshold voltage that is compatible with logic-level signals, allowing direct drive from microcontrollers and digital logic circuits. The product datasheet provides detailed specifications regarding maximum drain current, gate-source voltage, and power dissipation. It is commonly used in a variety of applications, including portable electronics, consumer goods, and industrial equipment where efficient power management and reliable switching performance are crucial. The 'TR' suffix indicates that the component is provided in tape and reel packaging for automated assembly processes. Detailed thermal characteristics and electrical parameters can be found in the manufacturer's datasheet.

You May Also Be Interested in

Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 840 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess