EN
  • EN
  • DE

SNJ54BCT245W

Part No SNJ54BCT245W
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54BCT245 OCTAL BUS TRANSCEIVERS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 54BCT
Package Bulk
Product Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 3mA, 24mA; 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-CFlatpack
Supplier Device Package 20-CFP
Base Product Number 54BCT245
Standard Package 7 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336224-SNJ54BCT245W
Ultra Librarian 3D Model Ultra Librarian SNJ54BCT245W CAD Model

Description

SNJ54BCT245W Octal Bus Transceiver from Texas Instruments

The SNJ54BCT245W is a high-performance, octal bus transceiver from Texas Instruments, designed with state-of-the-art biCMOS technology. This integrated circuit is part of the BCT family of products, optimized for high-speed operation while maintaining the low power consumption that is characteristic of CMOS circuitry.

Key Features

  • BiCMOS Technology: Combines the speed of bipolar transistors with the low power consumption of CMOS technology, ensuring efficient performance.
  • Octal Bidirectional Data Flow: Eight bidirectional data lines allow for simultaneous two-way data transmission, enhancing data flow efficiency.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for multiple devices to connect to a single data bus without interference.
  • Control Inputs: Includes DIR (Direction) and OE (Output Enable) control inputs, providing flexibility in controlling data transmission and output states.
  • Wide Operating Temperature Range: The device is designed to operate reliably over a broad temperature range, making it suitable for industrial applications.
  • Military Grade: As part of the SNJ series, this device meets military specifications, ensuring robust performance in demanding environments.

Applications

The SNJ54BCT245W is versatile and can be used in a variety of applications that require high-speed data transfer and bidirectional communication, such as:

  • Data communication systems
  • Telecommunications equipment
  • Computers and computer peripherals
  • Industrial control systems
  • Networking equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54BCT245W is no exception. It undergoes rigorous testing and validation to ensure it meets the high standards expected from TI products. The device is available in a ceramic package, which provides enhanced durability and performance stability.

Technical Specifications

Parameter Value
Technology BiCMOS
Number of Channels 8
Operating Temperature Range -55°C to 125°C
Package Type Ceramic

For detailed product specifications and data sheets, visit the Texas Instruments official website or contact your local TI sales representative.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.0138 $91.0138
2+ $88.1696 $176.3392
3+ $85.3254 $255.9762
4+ $82.4813 $329.9252
5+ $73.9487 $369.7435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess