EN
  • EN
  • DE

SNJ54ALS574BJ

Part No SNJ54ALS574BJ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256573-SNJ54ALS574BJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS574BJ CAD Model

Description

SNJ54ALS574BJ Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs

The SNJ54ALS574BJ is a high-performance, octal edge-triggered D-type flip-flop integrated circuit from Texas Instruments, designed to offer both the speed and reliability required for modern digital systems. This device features eight D-type flip-flops with three-state outputs, providing a convenient interface with bus-oriented systems.

Key Features

  • Logic Family: ALS
  • Logic Type: D-Type Flip-Flop
  • Number of Bits per Element: 8
  • Output Type: 3-State
  • Trigger Type: Positive-Edge
  • Data Direction: Non-Inverting
  • IC Package Type: J-Lead Ceramic Flat Package (CERFLAT)
  • Operating Temperature Range: -55°C to 125°C
  • Supply Voltage: 4.5V to 5.5V

Product Description

The SNJ54ALS574BJ is part of the Advanced Low-Power Schottky (ALS) logic family, offering a balance between speed and power consumption. This device is particularly well-suited for interfacing with high-speed microprocessors and can be used in a wide range of applications, including memory address registers, data storage, and data transfer systems.

Each flip-flop is positive-edge triggered, meaning that the data on the inputs are accepted and transferred to the outputs on the rising edge of the clock pulse. The non-inverting outputs facilitate straightforward connectivity with other components without the need for additional inversion stages.

The three-state output feature allows the outputs to assume a high impedance state in addition to the active high and low logic levels. This high impedance state is crucial when multiple outputs must be connected to a common bus, as it prevents bus contention by effectively removing the device's outputs from the bus lines when not in use.

Constructed with a robust ceramic flat package, the SNJ54ALS574BJ ensures reliable operation even in extreme temperature conditions ranging from -55°C to 125°C. This makes it an ideal choice for military and aerospace applications where performance and durability are of utmost importance.

With Texas Instruments' commitment to quality and long-term availability, the SNJ54ALS574BJ is a dependable choice for designers who require a high-performance flip-flop IC that can withstand rigorous operational demands.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6234 $61.8702
6+ $16.9218 $101.5308
10+ $16.3930 $163.9300
13+ $15.8642 $206.2346
17+ $15.3354 $260.7018
22+ $13.7490 $302.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,034 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess