EN
  • EN
  • DE

G7L-2A-P-CB-DC12

Part No G7L-2A-P-CB-DC12
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPST 20A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Estimated Pruduction Lead Time 21 Weeks
Features General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
Manufacturer Omron
Series G7L
Package Bulk
Operating Temperature Range -25°C ~ 60°C
Mounting Through Hole
Family Name G7L
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.41.0050
Other Part Number G7L 5203D, G7L-2A-P-CB-DC12-ND, G7L2APCB12DC, G7L2APCBDC12, Z2259
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919497-G7L-2A-P-CB-DC12
Ultra Librarian 3D Model Ultra Librarian G7L-2A-P-CB-DC12 CAD Model

Description

The Omron G7L-2A-P-CB-DC12 is a power relay designed for heavy-duty switching applications. This relay features a double-pole, single-throw normally open (DPST-NO) contact configuration and is capable of switching high current and voltage loads. It's commonly used in industrial equipment, power distribution systems, and other applications requiring robust and reliable switching.

Applications

  • Industrial Equipment
  • Power Distribution Systems
  • HVAC Systems
  • Motor Control
  • Lighting Control

Features

  • Contact Arrangement: DPST-NO
  • Coil Voltage: 12VDC
  • Contact Rating: 25A at 250VAC
  • High Contact Capacity: Capable of switching high current and voltage loads.
  • High Dielectric Strength: Provides electrical isolation and safety.
  • Long Life: Designed for long-term reliability.
  • PCB Mounting: Designed for easy integration onto printed circuit boards.

Benefits

  • Reliable Switching: Ensures dependable operation in demanding applications.
  • High Load Capacity: Can switch high current and voltage loads.
  • Safety: High dielectric strength ensures safe operation.
  • Long Life: Designed for long-term reliability.

Additional Details

The G7L-2A-P-CB-DC12 relay provides a robust solution for switching high-power loads in industrial and commercial applications. Its high contact capacity and long life make it suitable for demanding environments where reliability is critical. It is through-hole mountable.

You May Also Be Interested in

Omron
Relay; Power Pcb; SPDT; High Capacity; Flux Protection; 230/240 VAC
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 2A 26.5VDC 675Ohm Through Hole
Need more? Email Us
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Need more? Email Us
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8163 $75.2652
8+ $15.4391 $123.5128
12+ $14.9567 $179.4804
16+ $14.4742 $231.5872
21+ $13.9917 $293.8257
28+ $12.5442 $351.2376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess