EN
  • EN
  • DE

SNJ54ALS245AJ

Part No SNJ54ALS245AJ
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54ALS245A OCTAL BUS TRANSCEIVERS / Element Bit per Element Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54ALS245
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673870-SNJ54ALS245AJ
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS245AJ CAD Model

Description

Product Overview: SNJ54ALS245AJ

The SNJ54ALS245AJ is a high-performance, octal bus transceiver from Texas Instruments, designed to provide bidirectional communication between data buses. With its advanced Schottky technology, this integrated circuit ensures fast switching speeds and improved energy efficiency, making it ideal for a wide range of applications in the electronics industry.

Key Features

  • Octal Bidirectional Transceiver: The SNJ54ALS245AJ features eight bidirectional lines that allow for simultaneous transmission and reception of data, providing a convenient solution for bus management and data transfer between two buses.
  • Advanced Schottky (ALS) Technology: This device utilizes Texas Instruments' Advanced Schottky technology, which delivers higher speed and lower power consumption compared to standard TTL logic.
  • Tri-State Outputs: The tri-state output capability allows the outputs to be set to a high impedance state, effectively disconnecting them from the bus and enabling multiple devices to share the same bus lines.
  • Wide Operating Temperature Range: Designed to operate over a broad temperature range, the SNJ54ALS245AJ is suitable for military and industrial environments, ensuring reliable performance under extreme conditions.
  • Durable Ceramic Package: Encased in a durable ceramic package, this transceiver is built to withstand harsh environments and provide long-term stability and protection for the internal circuitry.

Applications

The SNJ54ALS245AJ is versatile and can be used in various applications, including:

  • Bus Interface Devices
  • Data Communication Systems
  • Microprocessor/Microcontroller Systems
  • Memory Buffer/Driver
  • Digital Signal Processing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SNJ54ALS245AJ is no exception. This device is rigorously tested to meet the highest standards, ensuring that it performs consistently and reliably in even the most demanding applications.

For designers and engineers looking for a robust and efficient bus transceiver, the SNJ54ALS245AJ provides an excellent solution, backed by the trusted reputation of Texas Instruments.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Lowest to $1.4079
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.3426 $50.3426
3+ $41.3067 $123.9201
4+ $40.0159 $160.0636
6+ $38.7250 $232.3500
7+ $37.4342 $262.0394
9+ $33.5617 $302.0553
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 754 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess