EN
  • EN
  • DE

SN74AUC32245GKER

Part No SN74AUC32245GKER
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 32-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUC
Packaging Reel - TR
Logic Type Transceiver, Non-Inverting
Number of Elements 4
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 9mA, 9mA
Operating Supply Voltage 0.8 V ~ 2.7 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 96-LFBGA
Manufacturer Package 96-LFBGA (13.5x5.5)
Win Source Part Number 1254058-SN74AUC32245GKER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AUC32245
Introduction Date March 01, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74AUC32245GKER CAD Model

Description

Product Overview: SN74AUC32245GKER from Texas Instruments

The SN74AUC32245GKER is a high-performance, 32-bit bus transceiver from Texas Instruments, designed with the modern electronic engineer's needs in mind. This robust component is part of the advanced ultra-low-voltage CMOS (AUC) logic family, which is renowned for its low power consumption and high-speed operation. The device is ideal for applications that require efficient bidirectional communication between data buses.

Key Features

  • Wide Bus Interface: The SN74AUC32245GKER is capable of interfacing a 32-bit bus, making it suitable for high-density data transfer systems.
  • Low-Voltage Operation: Designed to operate at 0.8V to 2.7V, this transceiver ensures compatibility with low-voltage systems, reducing overall power consumption.
  • High-Speed Data Transfer: With support for high-speed data transfer, this transceiver is optimized for applications that require rapid communication between devices.
  • Flow-Through Architecture: The device's flow-through pinout facilitates easy PCB layout by simplifying the routing of traces to and from the device.
  • Latch-Up Performance: It exceeds 100 mA per JESD 78, Class II, ensuring reliable performance even under stress.

Applications

The SN74AUC32245GKER is versatile and can be used in a variety of applications, including:

  • Telecommunications
  • Networking equipment
  • High-speed data acquisition systems
  • Computers and computer peripherals
  • Server farms

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AUC32245GKER is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. The device is available in a compact 96-ball BGA package (GKE suffix), providing a space-efficient solution for high-density applications.

Support and Resources

Engineers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design resources. TI's customer support and online community offer additional assistance in integrating the SN74AUC32245GKER into various designs, ensuring a smooth design-in process and quick time-to-market.

With its combination of speed, power efficiency, and design flexibility, the SN74AUC32245GKER from Texas Instruments represents a smart choice for designers looking to optimize their data bus communications.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4308 $51.4464
19+ $5.2766 $100.2554
30+ $5.1117 $153.3510
41+ $4.9468 $202.8188
53+ $4.7819 $253.4407
70+ $4.2872 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess