EN
  • EN
  • DE

SNJ54ALS240AJ

Part No SNJ54ALS240AJ
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54ALS240A OCTAL BUFFERS/DRIVERS / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 54ALS
Package Bulk
Product Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Base Product Number 54ALS240
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336210-SNJ54ALS240AJ
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS240AJ CAD Model

Description

SNJ54ALS240AJ Octal Buffers/Line Drivers with 3-State Outputs

The SNJ54ALS240AJ is a high-performance integrated circuit produced by Texas Instruments, designed for use in a wide array of digital systems. This particular chip belongs to the 'ALS' series, which stands for Advanced Low-Power Schottky, indicating that it is engineered to offer both speed and energy efficiency.

Key Features:

  • Logic Type: The device is an octal buffer and line driver featuring non-inverting outputs. It consists of eight buffers with 3-state outputs to ensure that multiple outputs can share a common bus line without interference.
  • 3-State Outputs: The 3-state outputs are essential for bus-oriented applications. They can be in one of three states: a logical high, a logical low, or a high-impedance state. This high-impedance state effectively disconnects the output from the circuit, allowing for multiple devices to be connected to the same bus without conflicting.
  • Package Type: The SNJ54ALS240AJ is provided in a J-leaded ceramic package, which ensures robustness and reliable performance even in harsh environmental conditions.
  • Operating Temperature Range: This device is characterized for operation over the full military temperature range of -55°C to 125°C, making it suitable for demanding applications.
  • Logic Family: As part of the ALS logic family, it is compatible with a variety of other ALS and AS logic products, allowing for flexible integration into systems requiring high-speed and low-power consumption.

Applications:

The SNJ54ALS240AJ is versatile and can be used in numerous digital applications such as:

  • Bus drivers
  • Memory address drivers
  • Buffer memory address registers
  • Data transmission lines

This device is a reliable choice for designers who require high-speed operation and the capability to drive loads with minimal power consumption. Texas Instruments' commitment to quality ensures that the SNJ54ALS240AJ meets stringent standards, delivering consistent and dependable performance for critical military and industrial applications.

For detailed specifications and connection diagrams, refer to the official Texas Instruments datasheet for the SNJ54ALS240AJ.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0403 $63.1209
6+ $17.2639 $103.5834
9+ $16.7244 $150.5196
13+ $16.1849 $210.4037
16+ $15.6454 $250.3264
22+ $14.0269 $308.5918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess