EN
  • EN
  • DE

TS0310W3F

Part No TS0310W3F
Manufacturer Excelliance MOS
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Excelliance MOS
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841039-TS0310W3F
Ultra Librarian 3D Model Ultra Librarian TS0310W3F CAD Model

Description

The TS0310W3F is an N-Channel enhancement mode MOSFET from Excelliance MOS Corp. It's designed for high efficiency power switching applications, offering a low on-resistance and fast switching speed, which makes it suitable for various power management systems.

Applications:

  • DC-DC Converters: Used in step-up and step-down converters to efficiently regulate voltage levels.
  • Load Switching: Ideal for controlling power to various loads in electronic circuits.
  • Power Management in Portable Devices: Suitable for battery management systems in smartphones, tablets, and laptops.
  • LED Lighting: Used in LED drivers for efficient power delivery.

Features:

  • N-Channel Enhancement Mode: Simplifies driving circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall efficiency.
  • Logic Level Gate Drive: Allows direct drive from microcontrollers and other logic devices.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits:

  • High Efficiency: Low RDS(on) and fast switching speed contribute to minimal power loss.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Simplified Circuitry: Logic level gate drive reduces the need for complex driver circuits.
  • Improved Thermal Performance: Efficient operation minimizes heat generation.

Additional Details:

The TS0310W3F is typically available in a small surface-mount package (e.g., SOT-23 or similar), which allows for high-density mounting on printed circuit boards. It is designed to operate over a wide range of temperatures, making it suitable for use in various environmental conditions. Its gate threshold voltage is designed to allow direct drive from microcontrollers, further simplifying the design process. The device’s avalanche energy rating ensures ruggedness and reliability in demanding applications. Detailed specifications regarding drain-source voltage, gate-source voltage, continuous drain current, and pulsed drain current can be found in the manufacturer's datasheet.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.1309 $107.1309
2+ $103.6751 $207.3502
3+ $100.2194 $300.6582
4+ $89.8509 $359.4036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess