EN
  • EN
  • DE

SNJ54ALS163BJ

Part No SNJ54ALS163BJ
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 54ALS163B SYNCHRONOUS 4-BIT BINA / Counter IC Element Bit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54ALS163
Standard Package 20 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934671-SNJ54ALS163BJ
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS163BJ CAD Model

Description

Product Overview: SNJ54ALS163BJ

The SNJ54ALS163BJ is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This robust component is part of the advanced low-power Schottky (ALS) family, which is renowned for its exceptional speed and energy efficiency. The SNJ54ALS163BJ is a synchronous 4-bit binary counter, meticulously engineered to deliver precise counting operations in a wide range of electronic applications.

Key Features

  • Synchronous Counting: The SNJ54ALS163BJ operates synchronously, ensuring that the output transitions occur at the same time when the clock signal is applied. This feature minimizes propagation delays and enhances the reliability of the counting process.
  • Binary Counter: As a 4-bit binary counter, this device can count up to 16 different states (from 0 to 15), making it suitable for various counting applications in digital systems.
  • Direct Clear Function: The inclusion of a direct clear function allows users to reset the counter to zero immediately, providing greater control over the counting operations.
  • Durable Construction: Encased in a robust package, the SNJ54ALS163BJ is designed to withstand harsh operating conditions, ensuring long-term reliability and performance.
  • Wide Operating Temperature Range: This device is capable of operating over a broad temperature range, making it ideal for use in environments with extreme temperature variations.

Applications

The SNJ54ALS163BJ is versatile and can be used in a multitude of electronic systems, including:

  • Industrial control systems
  • Data processing equipment
  • Timing circuits
  • Frequency dividers
  • Counting devices in embedded systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SNJ54ALS163BJ is no exception, as it undergoes rigorous testing to ensure optimal performance and durability. Customers can trust in the reliability of this component for their critical counting applications.

Conclusion

In summary, the SNJ54ALS163BJ from Texas Instruments is an exceptional choice for designers seeking a reliable and efficient 4-bit binary counter. Its synchronous operation, direct clear function, and robust construction make it a valuable addition to any digital system requiring precise counting functionality.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1112 $57.3336
7+ $15.6810 $109.7670
10+ $15.1910 $151.9100
14+ $14.7009 $205.8126
18+ $14.2109 $255.7962
24+ $12.7408 $305.7792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess