EN
  • EN
  • DE

UC285TDKTTT-3

Part No UC285TDKTTT-3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST TRANSIENT REPONSE 5-A LOW-DROPOUT REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 7.5V
Output Voltage 2.5V
Voltage Dropout (Maximum) 2.2V @ 5A
Output Current 5A
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 100°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 1275824-UC285TDKTTT-3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UC285
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC285TDKTTT-3 CAD Model

Description

The UC285TDKTTT-3 is a robust and versatile low-dropout linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is part of Texas Instruments' expansive family of power management integrated circuits, specifically tailored for stable and reliable performance in a wide array of applications.

Key Features

  • Output Voltage: The UC285TDKTTT-3 provides a fixed output voltage of 3V, which is ideal for powering low-voltage logic and mixed-signal devices.
  • High Accuracy: It maintains a high level of accuracy with a precision output tolerance, ensuring consistent performance and reliability for sensitive electronic components.
  • Current Capacity: The device is capable of delivering up to 5A of continuous output current, making it suitable for high-power applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its longevity and operational safety.
  • Stable Operation: The UC285TDKTTT-3 is designed for stability with low equivalent series resistance (ESR) capacitors, ensuring a stable voltage supply even under dynamic load conditions.

Applications

The UC285TDKTTT-3 is widely used in various electronic systems, including:

  • Consumer electronics such as televisions and audio equipment
  • Computing devices like laptops, desktops, and servers
  • Industrial equipment for control and automation systems
  • Telecommunications infrastructure
  • Automotive electronics and power supplies

Package and Availability

The UC285TDKTTT-3 is offered in a compact TO-263 package, which is conducive to efficient heat dissipation and space-saving on printed circuit boards. It is available for order in various quantities, catering to both small scale projects and large volume production needs.

Conclusion

The UC285TDKTTT-3 from Texas Instruments stands out as a high-performance, reliable solution for voltage regulation requirements. Its combination of precision, power capacity, and protective features make it an excellent choice for designers looking to enhance the efficiency and stability of their power supply systems.

You May Also Be Interested in

TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0254 $57.0762
7+ $15.6106 $109.2742
10+ $15.1227 $151.2270
14+ $14.6349 $204.8886
18+ $14.1471 $254.6478
24+ $12.6836 $304.4064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess