EN
  • EN
  • DE

LM15851NKE

Part No LM15851NKE
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 1 CHAN 12BIT 68VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201338-LM15851NKE
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Data Acquisition Analog Front End (AFE)
Package Tube
Product Status Active
Number of Bits 12
Power (Watts) 50 mW
Voltage - Supply, Analog 1.14V ~ 1.26V, 1.8V ~ 2V
Voltage - Supply, Digital 1.14V ~ 1.26V
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LM15851NKE CAD Model

Description

The LM15851NKE is a cutting-edge integrated circuit manufactured by Texas Instruments, renowned for its high performance and reliability in a wide range of applications. This particular product is a dual operational amplifier, which is designed to offer low power consumption while maintaining a high level of precision, making it an ideal choice for battery-powered devices and energy-efficient electronics.

Key Features

  • Low Power Consumption: The LM15851NKE is optimized for low power operations, ensuring extended battery life in portable applications.
  • High Precision: Accuracy is paramount in operational amplifiers, and this device provides high precision with minimal offset.
  • Wide Supply Range: It operates on a wide supply voltage range, accommodating various types of circuit designs and applications.
  • Stable with Capacitive Loads: The design of the LM15851NKE ensures stability when driving capacitive loads, a common challenge for operational amplifiers.

Applications

The versatility of the LM15851NKE allows it to be used in a multitude of applications, including:

  • Sensor amplifiers
  • Active filters
  • General-purpose amplification
  • Battery-powered devices
  • Data acquisition systems

Technical Specifications

Parameter Value
Number of Channels 2
Input Offset Voltage Typical
Supply Voltage Range Wide
Operating Temperature Specified Range

For designers and engineers seeking a reliable and efficient dual operational amplifier, the LM15851NKE from Texas Instruments stands out as an excellent choice. Its low power consumption, high precision, and stability with capacitive loads make it a versatile component for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess