EN
  • EN
  • DE

SNJ54ALS04BFK

Part No SNJ54ALS04BFK
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Military 6-ch, 4.5-V to 5.5-V bipolar inverters 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -400 µA
Lead Free Contains Lead
Length 8.89 mm
Logic Function Inverter
Low Level Output Current 4 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 6
Number of Elements 6
Number of Gates 6
Number of Pins 20
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Propagation Delay 17 ns
Radiation Hardening No
RoHS Compliant
Thickness 1.83 mm
Width 8.89 mm
Win Source Part Number 1021407-SNJ54ALS04BFK
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS04BFK CAD Model

Description

The SNJ54ALS04BFK is a high-performance, military-grade integrated circuit produced by Texas Instruments, renowned for its reliability and durability in demanding environments. This particular device belongs to the ALS (Advanced Low-Power Schottky) family, which is designed to offer both speed and energy efficiency in digital logic operations.

Key Features

  • Logic Type: Hex Inverter - The device contains six independent inverters, which are essential for implementing logic gate functions in various digital circuits.
  • Voltage Range: The SNJ54ALS04BFK operates at a voltage range that is suitable for military and aerospace applications, ensuring stable performance under various power supply conditions.
  • Power Dissipation: It is designed with a low power dissipation, making it an ideal choice for applications where power efficiency is critical.
  • Operating Temperature: This component is characterized by its wide operating temperature range, which is crucial for military and other high-reliability applications exposed to extreme environmental conditions.
  • Package: The device comes in a ceramic flat package (FK), which provides excellent thermal and mechanical protection, ensuring the integrity of the device even under harsh conditions.
  • Speed: As part of the ALS series, the SNJ54ALS04BFK offers fast switching times, which is essential for high-speed digital systems.

Applications

The SNJ54ALS04BFK is designed for use in a wide range of applications where high reliability and robustness are required. These applications include:

  • Avionics and aerospace systems
  • Military communication equipment
  • Navigation and radar systems
  • Spacecraft and satellite subsystems
  • High-reliability computing systems

Quality and Standards

As with all Texas Instruments products, the SNJ54ALS04BFK is manufactured to the highest quality standards. It meets stringent military specifications, ensuring performance and reliability in the most critical of applications. The device is also RoHS compliant, adhering to environmental regulations regarding the restriction of hazardous substances.

For engineers and designers requiring a dependable hex inverter for use in high-stress environments, the SNJ54ALS04BFK from Texas Instruments represents an excellent choice, offering the perfect blend of speed, power efficiency, and ruggedness.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Shikues
Need more? Email Us
Shikues
Lowest to $0.0428
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.9554 $64.9554
2+ $53.2967 $106.5934
3+ $51.6312 $154.8936
5+ $49.9657 $249.8285
6+ $48.3002 $289.8012
7+ $43.3036 $303.1252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess