EN
  • EN
  • DE

PEX8114-AA13BES

Part No PEX8114-AA13BES
Manufacturer PLX
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205308-PEX8114-AA13BES
Categories Custom Parts
Manufacturer PLX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8114-AA13BES CAD Model

Description

The PEX8114-AA13BES is a PCI/PCI-X to PCI Express (PCIe) bridge manufactured by PLX Technology. It enables seamless connectivity between legacy PCI/PCI-X devices and modern PCIe systems. This bridge is designed for applications requiring backward compatibility with existing PCI/PCI-X infrastructure while leveraging the benefits of PCIe technology.

Applications:

  • Legacy System Upgrades: Upgrading legacy PCI/PCI-X systems to PCIe without replacing existing cards.
  • Industrial Automation: Connecting PCI/PCI-X based industrial control cards to PCIe based systems.
  • Medical Imaging: Enabling the use of legacy PCI/PCI-X medical imaging cards in modern systems.
  • Data Acquisition: Integrating PCI/PCI-X based data acquisition systems with PCIe computers.
  • Embedded Systems: Providing a bridge between PCI/PCI-X peripherals and PCIe embedded processors.

Features:

  • PCI/PCI-X to PCIe Bridge: Connects PCI/PCI-X devices to a PCIe host.
  • PCIe Gen 1: Supports PCIe Generation 1.
  • Multiple Virtual Channels: Supports multiple virtual channels for improved performance.
  • Advanced Error Reporting: Provides advanced error reporting and handling capabilities.
  • Hot-Plug Support: Supports hot-plug functionality for PCI/PCI-X devices.
  • Power Management: Includes power management features for reduced power consumption.

Benefits:

  • Backward Compatibility: Enables the use of legacy PCI/PCI-X devices in modern PCIe systems.
  • Increased Bandwidth: Provides higher bandwidth compared to traditional PCI/PCI-X buses.
  • Improved System Performance: Enhances overall system performance by leveraging PCIe technology.
  • Reduced System Cost: Eliminates the need to replace existing PCI/PCI-X cards.
  • Flexibility: Offers flexibility in system design and configuration.

Additional Details:

The PEX8114-AA13BES bridge is typically available in a BGA (Ball Grid Array) package. It requires a 3.3V power supply. The device supports both upstream and downstream traffic between the PCI/PCI-X and PCIe buses. It includes configurable options for address translation, interrupt routing, and error handling. The datasheet should be consulted for complete electrical characteristics, timing diagrams, and pinout information. Proper decoupling and thermal management are essential for reliable operation. Software drivers are typically required for proper operation of the bridge.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Conexant Systems
Lowest to $14.6893
IBM
French Electronic Distributor since 1988
Need more? Email Us
ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess