The SNJ54ACT86J is a high-performance, quadruple 2-input exclusive-OR gate integrated circuit from Texas Instruments, designed to deliver reliable logic operations in a wide range of digital applications. This particular model is part of the Texas Instruments ACT (Advanced CMOS Technology) family, providing a perfect balance between speed and power consumption, making it an ideal choice for high-speed data processing and computing applications.
Key Features
- Logic Type: Exclusive-OR Gate
- Number of Circuits: 4
- Number of Inputs: 2 per gate
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature: -55°C to 125°C
- Package / Case: Ceramic DIP (Dual In-line Package)
- Mounting Type: Through Hole
- Logic Family: ACT
- High-Speed Performance: Greater than the equivalent Bipolar Junction Transistor (BJT) based technology
Product Advantages
The SNJ54ACT86J is fabricated with an advanced CMOS process, which provides it with its high-speed performance while maintaining low power dissipation. This is crucial for battery-powered and energy-efficient designs, as well as for maintaining low heat generation in high-density circuit configurations.
Its robust construction ensures that it can operate under extreme temperatures, which is often required in industrial and military applications. The ceramic DIP package not only provides excellent environmental protection but also makes the device suitable for high-reliability applications that demand longevity and durability.
The device's quadruple configuration allows for compact and efficient use of board space, which is essential for modern electronic devices that require high-density circuit integration. Additionally, the SNJ54ACT86J is compatible with TTL levels, which allows for easy integration into existing designs without the need for additional level-shifting components.
Applications
The SNJ54ACT86J is versatile and can be used in a variety of applications, including:
- Binary arithmetic circuits
- Parity generators and checkers
- Signal gating
- Data communication systems
- Error detection and correction circuits
Overall, the SNJ54ACT86J from Texas Instruments represents a reliable and efficient solution for designers looking to implement exclusive-OR logic functions in their systems.