EN
  • EN
  • DE

SNJ54ABT245AJ

Part No SNJ54ABT245AJ
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54ABT245A OCTAL BUS TRANSCEIVERS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Bulk
Product Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Base Product Number 54ABT245
Standard Package 18 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896854-SNJ54ABT245AJ
Ultra Librarian 3D Model Ultra Librarian SNJ54ABT245AJ CAD Model

Description

SNJ54ABT245AJ Octal Bus Transceiver from Texas Instruments

The SNJ54ABT245AJ is a high-quality, octal bus transceiver designed by Texas Instruments, renowned for its reliability and performance in a wide range of digital applications. This integrated circuit is part of the ABT family, which stands for Advanced BiCMOS Technology, and it is specifically tailored for high-speed signal transmission with bidirectional data flow.

This versatile component features eight bidirectional data lines, allowing for simultaneous transmission and reception of data. The SNJ54ABT245AJ operates with two distinct power supply levels, which are conducive to interfacing between different logic levels, making it an excellent choice for systems that require level translation between components.

The device is equipped with direction control (DIR) and output enable (OE) inputs that manage the data flow direction and output activation, respectively. When the DIR input is held at a high logic level, the data flows from the A ports to the B ports, and when it is low, the data flows from the B ports to the A ports. The OE input, when held low, activates the outputs; conversely, when held high, it places the outputs in a high-impedance state, effectively disconnecting the transceiver from the bus.

Constructed with a military-grade robustness, the SNJ54ABT245AJ is encapsulated in a durable ceramic package, ensuring its functionality in extreme environmental conditions and making it suitable for defense and aerospace applications. The device supports a wide operating temperature range, which is a testament to its reliability in harsh environments.

With its fast propagation delay and output transition times, the SNJ54ABT245AJ is optimized for improved signal integrity, reducing the risk of signal degradation over long traces or in noisy environments. This makes it an ideal solution for critical communication systems, high-performance computing, and networking equipment where data integrity and speed are paramount.

Overall, the SNJ54ABT245AJ from Texas Instruments is a testament to the company's commitment to providing high-quality, robust, and efficient components for the electronics industry. Its combination of speed, reliability, and versatility makes it a preferred choice for engineers and designers seeking to build systems with high data throughput and operational stability.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.0313 $66.0313
2+ $54.1795 $108.3590
3+ $52.4864 $157.4592
4+ $50.7933 $203.1732
6+ $49.1002 $294.6012
7+ $44.0209 $308.1463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess