The SM4T47A is a Transient Voltage Suppressor (TVS) diode manufactured by SUNMATE electronic Co., LTD. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. This TVS diode is a crucial component in ensuring the reliability and longevity of electronic equipment.
Applications:
- Protection of I/O Interfaces
- Overvoltage protection in communication systems
- Protection in automotive electronics
- Protection of sensitive equipment against lightning strikes
- General purpose protection in electronic circuits
Features:
- Peak Pulse Power Dissipation: Typically rated at a specific wattage (consult datasheet)
- Stand-off Voltage: 47V
- Breakdown Voltage: Higher than the stand-off voltage
- Low Clamping Voltage: Provides effective transient suppression
- Fast Response Time: Responds quickly to transient events
- Unidirectional Configuration
- Surface Mount Package: Designed for automated assembly
- RoHS Compliant
Benefits:
- Enhanced System Reliability: Protects sensitive components from damaging voltage transients, reducing the risk of failure.
- Increased System Uptime: Minimizes downtime due to transient-related failures.
- Cost-Effective Protection: Provides a cost-effective solution for protecting valuable electronic equipment.
- Compliance with Industry Standards: Meets relevant industry standards for transient voltage suppression.
- Simplified Circuit Design: Easy to integrate into existing circuit designs.
The SM4T47A TVS diode is commonly used in applications where transient voltage protection is critical. It's particularly suitable for protecting data lines, power lines, and control lines in electronic equipment. Its compact surface mount package makes it easy to integrate into modern circuit designs. The unidirectional configuration is appropriate for applications where the transient voltage polarity is known.
Specifications (Typical, consult datasheet for precise values):
- Stand-off Voltage: 47V
- Breakdown Voltage: (Typically slightly above 47V, check datasheet)
- Clamping Voltage: (Varies with current, check datasheet)
- Peak Pulse Current: (Consult datasheet)
- Operating Temperature Range: (Consult datasheet)
- Storage Temperature Range: (Consult datasheet)
Always refer to the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper selection and use of the SM4T47A TVS diode.