Texas Instruments presents the SNJ5438J, a high-performance dual J-K flip-flop integrated circuit designed to meet a wide range of applications. This device features two J-K flip-flops with individual J, K, clock (CLK), and asynchronous set (SET) and clear (CLR) inputs for each flip-flop. The SNJ5438J is part of the 5400 series, which is renowned for its reliability and versatility in the electronics industry.
Key Features
- Logic Type: Dual J-K Flip-Flop with Set and Reset
- Package: J-Lead Ceramic Package (CerDIP)
- Operating Temperature Range: -55°C to +125°C, making it suitable for military and aerospace applications.
- Supply Voltage Range: Typically 5V, which is compatible with TTL logic levels.
- High-Speed Performance: Fast toggle frequency, ensuring quick response in critical applications.
- Direct Clear and Preset Inputs: Provides asynchronous control for higher flexibility in circuit design.
Applications
The SNJ5438J is designed for use in a variety of digital applications. Its robustness and high-speed operation make it an ideal choice for:
- Counters and dividers
- Control circuits
- Memory storage and transfer
- Pulse shaping and timing circuits
- Sequential logic operations
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SNJ5438J undergoes rigorous testing to ensure it meets the stringent requirements of the military and aerospace sectors. With its durable ceramic construction and precise manufacturing, the SNJ5438J is a reliable component for your mission-critical applications.
Ordering Information
To purchase or request samples of the SNJ5438J, visit the Texas Instruments website or contact an authorized distributor. With Texas Instruments' trusted network of suppliers, you can ensure that you are receiving genuine components with full manufacturer support.