EN
  • EN
  • DE

SNC54181J

Part No SNC54181J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022743-SNC54181J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNC54181J CAD Model

Description

The SNC54181J is a high-performance integrated circuit from Texas Instruments, designed to cater to a wide range of electronic applications. This versatile chip is known for its reliability and efficiency, making it a preferred choice for professionals in the electronics sector.

Key Features:

  • High Integration: The SNC54181J integrates multiple functions into a single chip, reducing the need for additional components and simplifying circuit design.
  • Low Power Consumption: Engineered for energy efficiency, this product operates at low power levels, which is ideal for battery-powered devices and helps to extend operational life.
  • Durable Construction: Built with Texas Instruments' commitment to quality, the SNC54181J is designed to withstand harsh conditions and provide a long service life.
  • Advanced Technology: Utilizing the latest semiconductor technologies, this chip offers improved performance characteristics over previous generations.
  • Wide Operating Temperature Range: The SNC54181J is capable of functioning across a broad range of temperatures, making it suitable for use in various environments.

Applications:

The SNC54181J is a versatile component that can be used in numerous applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Medical Equipment

Technical Specifications:

Parameter Value
Supply Voltage Specified Range
Operating Temperature -40°C to +85°C
Package Type Industry Standard
Quality and Reliability High Standards of Texas Instruments

For detailed information and data sheets, customers are encouraged to visit Texas Instruments' official website or contact their local sales representative. The SNC54181J represents Texas Instruments' dedication to innovation, quality, and customer satisfaction.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess