EN
  • EN
  • DE

SN75LVDS84ADGGR

Part No SN75LVDS84ADGGR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC FLATLINK(TM) XMITTER 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol LVDS
Number of Drivers/Receivers 4/0
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 082487-SN75LVDS84ADGGR
Family Name SN75LVDS84A
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian SN75LVDS84ADGGR CAD Model

Description

The SN75LVDS84ADGGR is a FlatLink™ receiver integrated circuit designed and manufactured by Texas Instruments. This high-performance product is part of TI's interface family, specifically tailored for the transmission of high-speed data under demanding electrical conditions.

Key Features

  • Interface Type: LVDS (Low Voltage Differential Signaling)
  • Data Rate: Supports pixel clocks up to 112 MHz
  • Channels: 28 bits (21 data, 7 control) through a 56-bit LVDS interface
  • Package: TSSOP (Thin Shrink Small Outline Package) with 56 pins
  • Operating Temperature: -40°C to +85°C, suitable for industrial applications
  • Power Supply: 3.3V single supply operation
  • Compatibility: Conforms to the TIA/EIA-644 LVDS Standard

Applications

The SN75LVDS84ADGGR is primarily used in applications that require high-speed data transmission with minimal signal degradation over long distances or through noisy environments. It is ideal for:

  • Laptop and notebook computers
  • Flat panel displays and projectors
  • Industrial control and automation systems
  • Digital copiers and printers
  • Telecommunications equipment

Performance Benefits

This product offers several benefits for systems requiring reliable high-speed data transfer:

  • Reduced Electromagnetic Interference (EMI): The LVDS technology minimizes EMI, which is crucial for maintaining signal integrity in sensitive applications.
  • Low Power Consumption: Designed for efficiency, it consumes less power, making it suitable for portable and battery-operated devices.
  • High Data Rates: The ability to support high pixel clocks makes it suitable for high-resolution video and graphic applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN75LVDS84ADGGR is no exception. It is designed to meet the rigorous standards required by industrial and commercial applications, ensuring long-term performance and stability.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9383 $51.1979
31+ $3.2315 $100.1765
48+ $3.1305 $150.2640
67+ $3.0295 $202.9765
86+ $2.9285 $251.8510
115+ $2.6256 $301.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess