EN
  • EN
  • DE

SN75LVDS31PWRG4

Part No SN75LVDS31PWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 4/0 16TSSOP / 4/0 Driver LVDS 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Driver
Protocol LVDS
Number of Drivers/Receivers 4/0
Data Rate 155Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number SN75LV
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261525-SN75LVDS31PWRG4
Ultra Librarian 3D Model Ultra Librarian SN75LVDS31PWRG4 CAD Model

Description

The SN75LVDS31PWRG4 from Texas Instruments is a quad high-speed differential line driver that implements the electrical characteristics of low-voltage differential signaling (LVDS). LVDS is a signaling technique that lowers the output voltage levels of 5-V differential standard levels (such as TIA/EIA-422B) to reduce power, increase switching speeds, and allow operation with a 3.3-V supply rail.

The SN75LVDS31PWRG4 is designed for use in a variety of high-speed applications, including:

  • Flat-panel displays
  • Video conferencing systems
  • Networking equipment
  • Industrial automation systems
  • Test and measurement equipment

The SN75LVDS31PWRG4 features four individual differential line drivers, each of which can deliver a minimum differential output voltage magnitude of 247 mV into a 100-Ω load when enabled. The drivers can operate at data rates up to 155 Mbps.

The SN75LVDS31PWRG4 is packaged in a 16-pin TSSOP package. It is powered by a single 3.3-V supply and operates over a temperature range of 0°C to 70°C.

Features:

  • Four individual differential line drivers
  • Differential output voltage magnitude of 247 mV into a 100-Ω load
  • Data rates up to 155 Mbps
  • 3.3-V single supply
  • 16-pin TSSOP package

Benefits:

  • Reduced power consumption
  • Increased switching speeds
  • Smaller board space
  • Lower EMI/RFI emissions
  • Improved signal integrity

Applications:

  • Flat-panel displays
  • Video conferencing systems
  • Networking equipment
  • Industrial automation systems
  • Test and measurement equipment

Example Use Case:

The SN75LVDS31PWRG4 can be used to drive a flat-panel display from a video source. The video source is typically a computer or a digital video recorder (DVR). The SN75LVDS31PWRG4 is connected to the video source on one end and to the flat-panel display on the other end. The SN75LVDS31PWRG4 converts the video signal from the video source to an LVDS signal, which is then transmitted to the flat-panel display. The flat-panel display converts the LVDS signal back to a video signal, which is then displayed on the screen.

Conclusion:

The SN75LVDS31PWRG4 is a versatile and high-performance differential line driver that is ideal for a variety of high-speed applications. It features four individual differential line drivers, each of which can deliver a minimum differential output voltage magnitude of 247 mV into a 100-Ω load when enabled. The drivers can operate at data rates up to 155 Mbps. The SN75LVDS31PWRG4 is packaged in a 16-pin TSSOP package and is powered by a single 3.3-V supply.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess