EN
  • EN
  • DE

SN75LVDS179DG4

Part No SN75LVDS179DG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full LVDS 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 155Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SN75LV
Standard Package 300
MSL Level 1 (Unlimited)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261447-SN75LVDS179DG4
Ultra Librarian 3D Model Ultra Librarian SN75LVDS179DG4 CAD Model

Description

The SN75LVDS179DG4 is a robust differential line driver and receiver pair from Texas Instruments, designed to meet the stringent requirements of high-speed data transmission in a variety of applications. This integrated circuit is a member of the LVDS (Low-Voltage Differential Signaling) family, which is renowned for its high-speed, low-power consumption, and noise-resistant data transmission capabilities.

Key Features

  • High-Speed Data Transmission: The SN75LVDS179DG4 is capable of operating at signaling rates up to 400 Mbps, making it suitable for high-speed data transfer applications.
  • Low-Voltage Operation: With a typical operating voltage of 3.3V, this device ensures low power consumption, which is critical for energy-efficient designs.
  • Robust Noise Immunity: Differential signaling provides excellent noise immunity, which is essential for maintaining data integrity in electrically noisy environments.
  • Interoperability: This device is compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with other LVDS-compliant devices.
  • Wide Operating Temperature Range: The SN75LVDS179DG4 is designed to operate over an industrial temperature range of -40°C to 85°C, making it suitable for use in harsh environmental conditions.

Applications

The versatility of the SN75LVDS179DG4 allows it to be used in a wide range of applications, including but not limited to:

  • Point-to-point data transmission systems
  • Backplane interconnects
  • Cable data transmission
  • Networking equipment and switches
  • Telecommunications infrastructure
  • High-speed digital copiers and printers

Package and Quality

The SN75LVDS179DG4 is offered in a SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mount technology (SMT). Texas Instruments is known for its commitment to quality and reliability, and this product is no exception, adhering to high manufacturing standards to ensure performance and durability.

In summary, the SN75LVDS179DG4 from Texas Instruments is a high-performance, reliable solution for your high-speed data transmission needs, providing both speed and efficiency without compromising on quality or reliability.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess