The SN75LBC786DWG4 is a robust differential bus transceiver designed by Texas Instruments to facilitate communication on multipoint bus transmission lines. This product is a part of the 3.3-V ABTE family and is particularly suitable for bidirectional communication on balanced transmission lines.
Key Features
- Compatibility: The device is compatible with the ANSI Standard TIA/EIA-485-A and ISO 8482:1987(E).
- Bus-Pin Protection: It offers protection against excessive voltage from such events as electrostatic discharge (ESD) on the bus pins, up to ±12 kV.
- Thermal Shutdown Protection: The SN75LBC786DWG4 includes a thermal shutdown feature that prevents the device from overheating and ensures reliable operation.
- Low Power Consumption: With a very low disabled supply-current requirement of 1 µA max, it is an excellent choice for energy-efficient applications.
- High Impedance Receiver Input: The device's receiver input has a high impedance, which allows up to 128 transceivers on the bus.
- Wide Temperature Range: It is designed to operate over a wide temperature range, from -40°C to 85°C, accommodating various industrial environments.
Applications
The SN75LBC786DWG4 is ideal for a range of applications, particularly where noise immunity and high data integrity are required. These include:
- Industrial Control Systems
- Building Automation
- Networks and Telecommunication Systems
- Security Systems
Product Specifications
| Parameter |
Value |
| Package Type |
SOIC |
| Number of Pins |
20 |
| Data Rate |
Up to 30 Mbps |
| Supply Voltage |
3.3V |
Overall, the SN75LBC786DWG4 from Texas Instruments is a reliable and efficient solution for applications requiring high-speed, bidirectional communication over long bus lines in noisy environments. Its protection features and low power consumption make it a versatile component for a wide range of industrial applications.