EN
  • EN
  • DE

PIC16C56-RCI/P

Part No PIC16C56-RCI/P
Manufacturer Microchip Technology
Catalog OEM Souring
Description MicroControllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466439-PIC16C56-RCI/P
Manufacturer Microchip Technology
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
RAM Size 25 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 6.25V
Oscillator Type External
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Through Hole
Supplier Device Package 18-PDIP
Package / Case 18-DIP (0.300\
Ultra Librarian 3D Model Ultra Librarian PIC16C56-RCI/P CAD Model

Description

The PIC16C56-RCI/P is a robust and versatile microcontroller developed by Microchip Technology, designed to deliver performance and reliability for a broad spectrum of embedded applications. This component is part of the PIC16C family, well-known for its efficient 8-bit architecture, making it a fundamental building block in applications requiring simple yet powerful control solutions. Its operational features include a minimal yet sufficient set of integrated peripherals, suitable for tasks ranging from basic control operations to more complex algorithmic functionalities. As a mature product in Microchip's vast microcontroller portfolio, the PIC16C56-RCI/P operates with a high degree of reliability, offering a cost-effective solution for project developments that demand a balance between performance and budget constraints. Its sturdy DIP packaging ensures ease of integration into prototyping boards and final products alike, catering to both hobbyist projects and professional applications.

You May Also Be Interested in

Texas Instruments
Analog Front End - AFE
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Texas Instruments
Microcontroller IC
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
Thinking Electronic Industrial Co.,Ltd
CPTC Thermisto PLA
Need more? Email Us
Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us
Texas Instruments
Switching Voltage Regulators
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess