Product Overview: SN75LBC173ADR from Texas Instruments
The SN75LBC173ADR is a robust and reliable quadruple differential line receiver designed by Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is specifically crafted to meet the stringent requirements of the industrial and telecommunication sectors, providing an optimal solution for balanced and unbalanced digital data transmission.
Key Features
- High-Speed Operation: The SN75LBC173ADR is capable of operating at high speeds, making it suitable for fast data communication applications.
- Differential Line Receiver: It features four differential line receivers that ensure excellent signal integrity, even in environments with significant electrical noise.
- Fail-Safe Design: The device incorporates a fail-safe mechanism that guarantees a high output state if the inputs are left open or are inactive, enhancing system reliability.
- Low Power Consumption: Designed for efficiency, the SN75LBC173ADR boasts low power consumption, which is critical for energy-sensitive designs.
- Wide Operating Temperature Range: It is built to operate over a broad temperature range, making it suitable for industrial applications.
Applications
The SN75LBC173ADR is versatile and can be used in various applications, including:
- Industrial control systems
- Telecommunication networks
- Data acquisition systems
- Professional audio equipment
- Network servers and routers
Package and Quality
The device is offered in a compact SOIC-16 package, which is conducive to space-constrained applications. Texas Instruments' commitment to quality ensures that the SN75LBC173ADR meets the highest industry standards for performance and reliability.
Technical Specifications
- Supply Voltage Range: 4.75 V to 5.25 V
- Signaling Rate: Up to 30 Mbps
- Input Hysteresis: 50 mV typical
- Operating Temperature Range: -40°C to 85°C
With its combination of high-speed operation, robust fail-safe features, and low power consumption, the SN75LBC173ADR from Texas Instruments stands out as an excellent choice for designers who require a reliable solution for differential signal reception in challenging environments.