EN
  • EN
  • DE

SN75DP139RSBT

Part No SN75DP139RSBT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 40WQFN / Desktop, Notebook PCs Interface 40-WQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Desktop, Notebook PCs
Interface I2C, 2-Wire Serial
Voltage - Supply 3V ~ 3.6V
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Mounting Type Surface Mount
Base Product Number 75DP139
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 517815-SN75DP139RSBT
Ultra Librarian 3D Model Ultra Librarian SN75DP139RSBT CAD Model

Description

Overview of Texas Instruments SN75DP139RSBT

The Texas Instruments SN75DP139RSBT is a high-performance DisplayPort to High-Definition Multimedia Interface (HDMI) translator that is designed to enable a seamless interface conversion in a wide array of digital video applications. This integrated circuit (IC) is specifically engineered to meet the needs of systems that require the translation of a DisplayPort signal to an HDMI output, making it an essential component for modern multimedia and computing devices.

Key Features

  • DisplayPort 1.1a Compliant: The SN75DP139RSBT supports a DisplayPort input and is compliant with the DisplayPort 1.1a specification, ensuring compatibility with a wide range of devices and signal types.
  • HDMI 1.4 Compatibility: It offers HDMI 1.4 output capability, providing high-definition video and audio transmission for a superior multimedia experience.
  • High Resolution Support: Capable of supporting resolutions up to 1080p or UXGA (1600 x 1200), this translator IC is suitable for high-definition video applications, including gaming, video streaming, and professional AV systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the SN75DP139RSBT operates with low power consumption, making it ideal for battery-powered devices or energy-conscious applications.
  • Enhanced ESD Protection: The device includes integrated electrostatic discharge (ESD) protection circuitry to safeguard against voltage spikes, ensuring reliability and longevity in harsh environments.

Applications

The SN75DP139RSBT is versatile and can be used in a variety of applications, including:

  • Notebook and desktop computers
  • Docking stations
  • Monitors and projectors
  • Home theater systems
  • Digital signage
  • Professional audio/video equipment

Technical Specifications

With its small-footprint 38-pin QFN package, the SN75DP139RSBT is designed for compact integration into various devices. The IC operates over a temperature range of -40°C to 85°C, making it suitable for use in diverse environmental conditions. Additionally, it supports a link rate of up to 2.7 Gbps, ensuring high-speed data transfer for demanding video applications.

In conclusion, the Texas Instruments SN75DP139RSBT is a robust and efficient solution for converting DisplayPort signals to HDMI, offering high performance, low power consumption, and reliable protection features. Its compatibility with industry standards and ability to support high-resolution video make it an excellent choice for designers and manufacturers of the latest digital video and multimedia products.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8257 $50.8626
44+ $2.3185 $102.0140
67+ $2.2461 $150.4887
93+ $2.1736 $202.1448
119+ $2.1012 $250.0428
160+ $1.8838 $301.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,370 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess