EN
  • EN
  • DE

SN75DP130SSRGZR

Part No SN75DP130SSRGZR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC DISPLYPRT 1:1 REDRIVR 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Redriver
Applications Desktop, Notebook PCs
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 030533-SN75DP130SSRGZR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SN75DP130
Introduction Date November 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN75DP130SSRGZR CAD Model

Description

The SN75DP130SSRGZR is a sophisticated DisplayPort to LVDS (Low Voltage Differential Signaling) bridge device crafted by the renowned semiconductor manufacturer Texas Instruments. This highly integrated component is designed to facilitate seamless communication between a DisplayPort source and an LVDS display panel, making it an ideal solution for a wide array of video applications, including computer monitors, digital signage, and high-definition televisions.

Key Features

  • DisplayPort 1.1a Compliant: The device supports a maximum link rate of 2.7 Gbps and a total bandwidth of 10.8 Gbps, ensuring compatibility with the latest DisplayPort sources.
  • Dual-Mode LVDS Output: It offers dual-mode operation, allowing for both single-pixel and dual-pixel LVDS interfaces, which provides flexibility for various display resolutions and color depths.
  • Embedded Clock: The SN75DP130SSRGZR features an embedded clock, which simplifies the design by eliminating the need for an external clock source.
  • Advanced Power Management: Energy efficiency is a cornerstone of this device, with advanced power management features that reduce power consumption during idle states.
  • ESD Protection: Built-in electrostatic discharge (ESD) protection ensures the device's longevity and reliability in the face of environmental challenges.
  • Small Form Factor: The compact QFN package is designed to occupy minimal space on a printed circuit board, making it suitable for slim and portable electronic devices.

Applications

With its robust feature set, the SN75DP130SSRGZR is well-suited for a diverse range of applications that require high-definition video transmission. These applications include:

  • Video Conferencing Systems
  • Projectors
  • Industrial and Medical Displays
  • Portable Electronics
  • Automotive Infotainment Systems

Technical Specifications

The device operates over a wide temperature range and is designed to meet the rigorous standards set by the industry. It is also RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Conclusion

The SN75DP130SSRGZR from Texas Instruments is a versatile and efficient solution for bridging DisplayPort and LVDS technologies. Its small footprint, high bandwidth capability, and robust protection features make it an excellent choice for designers looking to create advanced video display systems.

You May Also Be Interested in

MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3080 $52.9280
37+ $2.7142 $100.4254
58+ $2.6294 $152.5052
79+ $2.5446 $201.0234
102+ $2.4598 $250.8996
137+ $2.2053 $302.1261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,520 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess