EN
  • EN
  • DE

LM3S9D90-IQC80-A2SD

Part No LM3S9D90-IQC80-A2SD
Manufacturer Texas Instruments
Catalog Hard To Find
Description MCU 32-bit ARM Cortex M3 RISC 512KB Flash 1.3V/3.3V 100-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 719016-LM3S9D90-IQC80-A2SD
Family Name LM3S9D90
Introduction Date March 01, 2011
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3S9D90-IQC80-A2SD CAD Model

Description

The LM3S9D90-IQC80-A2SD is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatile features tailored for industrial applications. This advanced MCU is part of the Stellaris® family, which is well-known for providing a rich set of integrated peripherals along with a powerful ARM® Cortex™-M3 processor core.

Key Features

  • Processor Core: At the heart of the LM3S9D90-IQC80-A2SD is the ARM Cortex-M3 processor, which operates at speeds up to 100 MHz, delivering exceptional computing power and efficiency for complex algorithms and control tasks.
  • Memory: The device comes with a substantial memory profile, including 512 KB of Flash memory and 96 KB of SRAM, ensuring ample space for application code and data storage.
  • Advanced Peripherals: A wide array of peripherals supports diverse application needs, such as multiple serial communication interfaces (UART, SPI, I2C, CAN), analog-to-digital converters (ADCs), and pulse-width modulation (PWM) outputs.
  • Connectivity: Enhanced connectivity features include an Ethernet MAC+PHY, USB OTG/Host/Device, and CAN interfaces, making it ideal for networked industrial systems.
  • Power Management: The MCU incorporates sophisticated power management techniques, including multiple power-saving modes, which help in reducing overall power consumption.
  • Robust Design: Designed to operate in demanding conditions, the LM3S9D90-IQC80-A2SD is rated for an industrial temperature range of -40°C to 85°C.

Applications

The versatile feature set of the LM3S9D90-IQC80-A2SD makes it suitable for a wide range of applications, particularly in the industrial sector. It is ideal for use in automation and control systems, networked communication devices, and sophisticated monitoring systems. Its robust design ensures reliable operation in environments that are subject to temperature extremes, vibrations, and other challenging conditions.

Quality and Reliability

As with all Texas Instruments products, the LM3S9D90-IQC80-A2SD is manufactured to the highest quality standards, ensuring reliability and performance consistency. It is a testament to TI's commitment to providing industry-leading technology for the most demanding applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5143 $50.2860
49+ $2.0631 $101.0919
76+ $1.9986 $151.8936
104+ $1.9341 $201.1464
134+ $1.8697 $250.5398
179+ $1.6762 $300.0398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess