EN
  • EN
  • DE

SN75DP118RHHR

Part No SN75DP118RHHR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DisplayPort 1:1 Repeater
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, ReDriver
Applications DisplayPort
Input DisplayPort
Output DisplayPort
Data Rate (Maximum) 2.7Gbps
Number of Channels 1
Delay Time 20ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 50mA
Operating Temperature Range 0°C ~ 85°C
Package 36-VFQFN Exposed Pad
Manufacturer Package 36-VQFN (6x6)
Win Source Part Number 1256308-SN75DP118RHHR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN75DP118
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN75DP118RHHR CAD Model

Description

The SN75DP118RHHR is a high-performance integrated circuit from Texas Instruments, designed to enhance display interfaces with its robust feature set. This versatile IC enables seamless signal management for a variety of digital display protocols, making it an essential component for modern multimedia and computing applications.

Key Features

  • Dual-Mode DisplayPort Input: The SN75DP118RHHR supports a dual-mode DisplayPort (DP) input, compatible with both DisplayPort and HDMI signals, providing flexibility for users to connect various types of display sources.
  • High-Resolution Support: It is capable of driving high-resolution displays, ensuring crisp and clear visuals for advanced digital signage, gaming, and professional workstations.
  • Advanced Signal Conditioning: The device includes signal conditioning features such as equalization, amplification, and de-emphasis, which enhance signal integrity over long cable runs and challenging electromagnetic environments.
  • Low Power Consumption: Designed with energy efficiency in mind, the SN75DP118RHHR operates with low power consumption, making it suitable for battery-powered devices and applications where power efficiency is crucial.
  • Compact Form Factor: Available in a small QFN package, the IC saves valuable board space and is ideal for integration into compact hardware designs.

Applications

The SN75DP118RHHR is highly versatile and can be used in a range of applications, including:

  • Docking Stations
  • DisplayPort to HDMI Cables
  • Video Splitters and Switchers
  • High-Definition Displays and Projectors
  • Professional AV Equipment

Reliability and Quality

As with all Texas Instruments products, the SN75DP118RHHR is manufactured to the highest standards of quality and reliability. It has been rigorously tested to meet the stringent requirements of the electronics industry, ensuring long-term performance and stability in a wide range of operating conditions.

Whether you're developing cutting-edge display technology or looking to enhance existing systems, the SN75DP118RHHR offers a blend of performance, power efficiency, and versatility that can help elevate your product's capabilities.

You May Also Be Interested in

Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6332 $57.1620
75+ $1.3401 $100.5075
120+ $1.2982 $155.7840
160+ $1.2563 $201.0080
210+ $1.2145 $255.0450
280+ $1.0888 $304.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess