Product Overview: SN75C3232DRG4 by Texas Instruments
The SN75C3232DRG4 is a robust, dual-channel RS-232 transceiver IC designed by Texas Instruments to facilitate serial communication in a variety of applications. This integrated circuit is engineered to meet the stringent requirements of the EIA/TIA-232-F standards and is optimized for operation in environments that demand high performance and reliability.
Key Features:
- Interface Type: The device supports RS-232 interface, ensuring compatibility with serial communication protocols.
- Dual Channels: It features two driver/receiver channels, which allows for efficient data exchange and full-duplex communication.
- Supply Voltage Range: The SN75C3232DRG4 operates over a wide supply voltage range of 3.0V to 5.5V, making it versatile for various system designs.
- Data Rate: Capable of supporting data rates up to 250 kbps, it is suitable for applications requiring moderate speed data transmission.
- ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built-in, withstanding up to ±15kV human body model, which adds to its robustness in harsh environments.
- Low Power Consumption: It features a low-power shutdown mode that significantly reduces power consumption when the device is not in active use.
- Temperature Range: This transceiver is designed to operate over an industrial temperature range of -40°C to 85°C.
Applications:
The SN75C3232DRG4 is ideal for applications that require reliable serial communication, such as:
- Industrial control systems
- Point-of-sale (POS) terminals
- Data acquisition systems
- Networking equipment
- Peripheral device interfaces
Package and Quality:
Supplied in a compact SOIC-16 package, the SN75C3232DRG4 is designed for space-efficient PCB layouts. Texas Instruments' commitment to quality ensures that this transceiver meets high standards for performance and reliability, making it a trusted choice for engineers and designers looking for a dependable serial communication solution.