Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Driver
Protocol RS232
Number of Drivers/Receivers 4/0
Operating Supply Voltage ±4.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-SSOP (0.209", 5.30mm Width)
Manufacturer Package 14-SSOP
Win Source Part Number 1256281-SN75C188DBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN75C188
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN75C188DBR CAD Model

Description

Product Overview: SN75C188DBR by Texas Instruments

The SN75C188DBR is a high-performance quadruple line driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is engineered to satisfy the stringent requirements of fast data transmission systems, particularly in telecommunications and computing applications.

Key Features

  • Interface Type: RS-232
  • Number of Drivers: 4
  • Supply Voltage Range: 4.5 V to 5.5 V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package/Case: SSOP-16
  • ESD Protection: Integrated for enhanced system reliability

Performance and Durability

The SN75C188DBR is designed to deliver optimal performance in challenging environments. It features a wide operating temperature range, making it suitable for industrial applications. The device's ESD protection ensures long-term reliability and robustness, safeguarding against static discharges that can damage electronic components.

Applications

With its RS-232 interface, the SN75C188DBR is commonly used in serial communication systems such as:

  • Modems
  • Terminals
  • Computers
  • Telecommunication Equipment

Quality and Compliance

Texas Instruments is committed to maintaining the highest standards of quality and compliance. The SN75C188DBR adheres to rigorous industry standards, ensuring compatibility and reliability in a wide range of products and systems. Customers can trust in the Texas Instruments brand for consistent performance and excellence in electronics design.

Ordering and Packaging

The SN75C188DBR comes in a SSOP-16 package, optimized for surface-mount technology, allowing for efficient assembly and space-saving design on printed circuit boards (PCBs). When ordering, ensure to use the exact part number to avoid any confusion with similar products.

For detailed specifications, application notes, and additional resources, visit the Texas Instruments official website or contact their support team for technical assistance.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
Texas Instruments
DIFFERENTIAL TRANSCEIVER WITH TRANSIENT VOLTAGE SUPPRESSION
Lowest to $8.2106
ECAD model for SN65LBC184PE4
Texas Instruments
LOW-POWER DISSIPATION ADSL LINE DRIVER
Lowest to $18.8678
ECAD model for THS6182RHFRG4
Broadcom Limited
10/100/1000BASE-T GIGABIT ETHE
Lowest to $18.8413
ECAD model for BCM5461SA2KQM
Mitsubishi
2-PHASE STEPPER MOTOR DRIVER
Lowest to $6.0971
ECAD model for M54646AP
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1464 $57.3200
120+ $0.9407 $112.8840
185+ $0.9113 $168.5905
255+ $0.8819 $224.8845
330+ $0.8525 $281.3250
440+ $0.7643 $336.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention