Products specifications Report Issue?

Manufacturer IXYS Integrated Circuits Division
Packaging Reel
Mounting Style SMD
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.24VDC
Voltage - Load 0V ~ 600V
Load Current 120mA
On-State Resistance (Maximum) 35 Ohms
Termination Style Gull Wing
Manufacturer Package 6-SMD
Supplier Device Package 6-SMD
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810901-CPC1593GSTR
Ultra Librarian 3D Model Ultra Librarian CPC1593GSTR CAD Model

Description

The IXYS Integrated Circuits Division CPC1593GSTR is an SPST-NO (1 Form A) Relay.

  • Load Current: 120mA
  • Voltage Load: 0V ~ 600V
  • Package: 6-SMD
  • Termination Style: Gull Wing
  • On-State Resistance: 35 Ohms
  • Input Voltage: 1.24VDC
  • Output Type: AC, DC
  • ECCN: EAR99

You May Also Be Interested in

Panasonic
SSR RELAY SPST-NO 120MA 0-400V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Lowest to $2.0508
ECAD model for AQV234
Panasonic
Solid State Relay 50mA 1.5V DC-IN 0.1A 350V AC/DC-OUT 8-Pin SOP Tube / HIGH VOLTAGE, PHOTO MOS RELAY | SSR RELAY SPST-NO 100MA 0-350V
Lowest to $7.1491
ECAD model for AQW210S
Panasonic
Solid State Relay 50mA 1.5V DC-IN 0.16A 40V AC/DC-OUT 16-Pin SOP T/R / SSR RELAY SPST-NO 160MA 0-40V
Need more? Email Us
ECAD model for AQS221R2SX
Panasonic
HIGH VOLTAGE, PHOTO MOS RELAY | SSR RELAY SPST-NO 130MA 0-350V
Lowest to $3.8536
ECAD model for AQV210
CEL
SSR OCMOS FET 150MA NO 6-DIP
Lowest to $1.7528
ECAD model for PS7141-1A
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 2.5A 0-40V / Solid State SPST-NO (1 Form A) 4-DIP (0.300", 7.62mm)
Lowest to $2.1940
ECAD model for TLP3554(F)
Panasonic
SSR RELAY SPST-NO 300MA 0-400V
Need more? Email Us
ECAD model for AQW274
Toshiba Semiconductor and Storage
PHOTORELAY MOSFET OUT 3MA 6-DIP
Need more? Email Us
ECAD model for TLP592G(F)
Omron
SSR RELAY SPST-NO 1.7A 0-60V / Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Lowest to $3.8410
ECAD model for G3VM-61GR2

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.4816 $66.1504
46+ $2.8567 $131.4082
71+ $2.7674 $196.4854
97+ $2.6781 $259.7757
125+ $2.5889 $323.6125
168+ $2.3212 $389.9616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,904 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention