EN
  • EN
  • DE

SN75C185N

Part No SN75C185N
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC MULT DRVR/RCVR LP 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 1.1V
Supply Voltage - Operating 4.5 V to 13.2 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 065728-SN75C185N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75C185N CAD Model

Description

Product Overview: SN75C185N by Texas Instruments

The SN75C185N by Texas Instruments is a quintessential component in the realm of integrated circuits, specifically designed to enhance the functionality and reliability of electronic communication systems. This robust IC is a low-power quadruple line driver that is particularly adept at meeting the stringent requirements of EIA standards, making it an indispensable tool for a myriad of applications.

Key Features

  • Compatibility: The SN75C185N adheres to the EIA-232-E and ITU Recommendations V.28 standards, ensuring its compatibility with a wide range of communication protocols.
  • Power Efficiency: This IC is engineered for low-power consumption, a crucial attribute that makes it suitable for battery-powered and portable devices, without compromising on performance.
  • Quad Line Drivers: It includes four line drivers in a single package, providing a compact solution for serial communication interfaces.
  • Adjustable Output Levels: The device features adjustable output levels and is capable of driving loads up to 3 kΩ.
  • Protective Measures: The SN75C185N is equipped with short-circuit protection and thermal shutdown features, which are essential for maintaining the integrity and longevity of the device.
  • Wide Temperature Range: It operates efficiently over a broad temperature range, making it suitable for industrial environments.

Applications

The versatility of the SN75C185N allows it to be employed in diverse applications, including but not limited to:

  • Telecommunications interfaces
  • RS-232 data transmission systems
  • Point-of-sale terminals
  • Peripheral device drivers
  • Modems and networking equipment

Technical Specifications

The SN75C185N is housed in a standard 16-pin PDIP (Plastic Dual-In-Line Package), ensuring easy integration into a variety of circuit designs. Its dual charge-pump voltage converter facilitates operation from a single 5V supply, while still delivering ±10V output swing to meet EIA-232-E voltage levels.

Conclusion

With its blend of power efficiency, robust protection features, and compliance with industry standards, the SN75C185N from Texas Instruments stands as a reliable and practical solution for designers looking to implement effective line driving capabilities in their communication systems.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess