EN
  • EN
  • DE

TLC5929DBQ

Part No TLC5929DBQ
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-Channel, Constant-Current LED Driver with 7-Bit Global Brightness Control, Power-Save Mode | IC LED DRIVER LINEAR 50MA 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 10V
Current - Output / Channel 50mA
Frequency 20MHz
Applications Signage
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP/QSOP
Family Part Number TLC5929
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1269143-TLC5929DBQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5929DBQ CAD Model

Description

Texas Instruments TLC5929DBQ LED Driver IC

The TLC5929DBQ from Texas Instruments is a highly efficient, 16-channel constant-current LED driver designed to enhance the performance and reliability of your lighting solutions. This integrated circuit is engineered to meet the demanding requirements of modern LED applications, offering a versatile solution for driving multiple LEDs with consistent brightness and extended lifespan.

Key Features and Benefits

  • 16-Channel Output: With 16 individually controlled output channels, the TLC5929DBQ can drive multiple LEDs, making it ideal for large display panels, LED signage, and decorative lighting.
  • Constant-Current Sink: The constant-current sink design ensures uniform brightness across all connected LEDs, which is crucial for maintaining consistent color and intensity in applications where visual appearance is important.
  • Wide Output Current Range: The device supports an adjustable output current range from 5mA to 120mA per channel, allowing for customization of the LED brightness levels to suit various design requirements.
  • Error Detection: Built-in error detection features, such as open LED detection and thermal shutdown, provide added safety and reliability by protecting the circuit from potential damage due to abnormal operating conditions.
  • Flexible Interface: The TLC5929DBQ is equipped with a serial interface for data input, and a clock input for precise control, making it easy to integrate into a wide range of applications.
  • Compact Package: Housed in a 24-pin SSOP (DBQ) package, the TLC5929DBQ saves valuable board space, which is beneficial for compact and intricate designs.
  • Extended Temperature Range: The device operates over an extended temperature range of -40°C to 85°C, ensuring reliable performance in various environmental conditions.

Applications

The TLC5929DBQ is suitable for a variety of applications that require high-quality LED driving capabilities, including:

  • LED Video Displays
  • Channel Letter Signage
  • Architectural Lighting
  • Instrument Panel Lighting
  • General LED Illumination

Whether you're designing a sophisticated LED display system or a simple lighting fixture, the TLC5929DBQ from Texas Instruments provides the reliability, flexibility, and performance you need to bring your LED projects to life.

You May Also Be Interested in

Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4545 $52.2675
270+ $0.3729 $100.6830
420+ $0.3613 $151.7460
575+ $0.3496 $201.0200
740+ $0.3380 $250.1200
995+ $0.3030 $301.4850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,840 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess