EN
  • EN
  • DE

TPS61041DRVR

Part No TPS61041DRVR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 215MA 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 1.8V
Maximum Supply Voltage 6V
Output Voltage 28V
Channel Output Current 215mA (Switch)
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 034240-TPS61041DRVR
Family Name TPS61041
Introduction Date January 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61041DRVR CAD Model

Description

The TPS61041DRVR is a high-frequency, boost-converter integrated circuit designed and manufactured by Texas Instruments. This small and efficient chip is specifically engineered to drive white LEDs from a single-cell Li-Ion battery. Its main application includes powering the backlight in portable devices with LCD displays, such as mobile phones, PDAs, and other handheld devices.

Key Features

  • Adjustable Output Voltage: The TPS61041DRVR offers an adjustable output voltage up to 28V, which allows for multiple LEDs to be driven in series, ensuring uniform brightness and maximizing efficiency.
  • High Efficiency: With a switch frequency of up to 1MHz, the device allows for the use of small, low-profile inductors and capacitors, resulting in a compact power supply design with good power conversion efficiency.
  • Low Quiescent Current: The device has a quiescent current of typically 28µA, making it suitable for battery-powered applications where power conservation is critical.
  • Integrated Power Diode: The TPS61041DRVR integrates a power diode, which simplifies the design and minimizes external component count.
  • Protection Features: It includes built-in over-temperature and over-voltage protection, ensuring safe operation under abnormal conditions.

Applications

The versatility of the TPS61041DRVR makes it ideal for a wide range of applications beyond LED driving. These include:

  • Portable and battery-powered equipment
  • Low-power DC-DC converters
  • Supply voltage for small OLED displays

Package and Availability

The TPS61041DRVR is available in a small 6-pin SON package, which is ideal for space-constrained applications. The device's package is designed for optimal thermal performance and reliability. Texas Instruments ensures availability and support for this product, making it a reliable choice for designers and manufacturers.

Conclusion

Overall, the TPS61041DRVR from Texas Instruments is a robust, efficient, and versatile solution for powering LEDs and other portable device components. With its high-frequency operation and integrated features, it simplifies the design of compact and energy-efficient power supplies.

You May Also Be Interested in

SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5358 $50.9010
200+ $0.5019 $100.3800
310+ $0.4850 $150.3500
445+ $0.4511 $200.7395
580+ $0.4341 $251.7780
720+ $0.4172 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,100 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess