The SN75ALS193DR is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular chip belongs to the family of differential line receivers and is specifically designed to meet the requirements of balanced or differential transmission lines.
Key Features
- Interface Type: Differential Line Receiver, ensuring reliable data transmission over long distances or in electrically noisy environments.
- Number of Receivers: 4, allowing multiple data streams to be received simultaneously.
- Supply Voltage Range: 4.5V to 5.5V, compatible with standard TTL logic levels and offering flexibility in various system designs.
- Signaling Rate: Capable of handling high-speed data rates, making it suitable for fast communication protocols.
- Package / Case: SOIC-16, a small-outline integrated circuit that is ideal for space-constrained applications.
- Operating Temperature Range: -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.
Applications
The SN75ALS193DR is versatile and can be used in a variety of applications such as:
- Telecommunications systems
- Networking equipment
- Industrial control systems
- Data acquisition systems
- High-speed data transmission applications
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN75ALS193DR is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from Texas Instruments products. The device is designed for robust performance and long-term reliability, making it a preferred choice for engineers and designers in various industries.
Ordering Information
The SN75ALS193DR is available in a tape and reel packaging, making it suitable for automated assembly processes. The 'DR' suffix in the part number indicates the packaging method, which is crucial for manufacturers when ordering in bulk.