The SN75ALS176ADRG4 is a differential bus transceiver designed by Texas Instruments, specifically tailored for bidirectional communication on balanced lines. It is a part of the 75ALS series, crafted to operate using the RS-485 and RS-422 communication protocols. This device is an essential component for applications requiring high-speed data transmission over long distances with noise immunity.
Key Features
- Interface Type: Differential, designed to comply with the TIA/EIA-485-A standard.
- Supply Voltage Range: 4.5V to 5.5V, suitable for many industrial applications.
- Signaling Rate: Capable of achieving up to 10 Mbps, making it ideal for high-speed data communication.
- Common-Mode Voltage Range: -7V to 12V, providing robust performance against common-mode noise.
- Thermal Shutdown Protection: Ensures the device is protected from overheating, enhancing reliability.
- Package: Comes in an 8-pin SOIC package, which is widely used and easy to integrate into various designs.
- Temperature Range: Operational from 0°C to 70°C, suitable for commercial temperature range applications.
Applications
The SN75ALS176ADRG4 is widely used across various fields due to its reliability and performance in differential communication. Some common applications include:
- Industrial control systems
- Telecommunication systems
- Networking equipment
- Data acquisition systems
- Security systems
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN75ALS176ADRG4 is no exception. It is manufactured to meet high standards, ensuring consistent performance and longevity. The device's robust design allows it to operate effectively in challenging environments, making it a trusted choice for engineers and designers.
Ordering Information
To order the SN75ALS176ADRG4 or to obtain more information about pricing and availability, you can visit the Texas Instruments website or contact an authorized distributor. Ensure to refer to the specific part number SN75ALS176ADRG4 to get the exact specifications mentioned here.