The SN75ALS172ADWG4 is a quint differential line driver designed by the renowned semiconductor manufacturer, Texas Instruments. This high-performance integrated circuit is specifically engineered to meet the stringent requirements of balanced transmission lines, making it an ideal choice for telecommunications, networking, and data transmission applications.
Key Features
- Interface Type: Differential
- Number of Drivers: 5
- Supply Voltage Range: 4.75V to 5.25V
- Signaling Rate: Capable of achieving high speeds
- Output Current: ±60 mA
- Package / Case: SOIC-20
- Operating Temperature: 0°C to 70°C
- Compliance: Meets or exceeds TIA/EIA-485 standards
Applications
The SN75ALS172ADWG4 is versatile in its applications and is commonly used in:
- High-speed data transmission systems
- Telecommunication interfaces
- Networking equipment such as routers and switches
- Industrial control systems
- Professional video equipment
Product Advantages
This product offers several advantages to engineers and designers. Its differential line drivers are capable of driving very long cables with low signal distortion, thanks to its robust output current and high signaling rate. The SN75ALS172ADWG4 also features thermal shutdown protection, enhancing its reliability and longevity in demanding environments.
Quality and Reliability
As with all Texas Instruments products, the SN75ALS172ADWG4 is manufactured to the highest quality standards. It is built with the reliability that customers have come to expect from a leading semiconductor company. Its design ensures consistent performance and resilience against the challenges of industrial and commercial electronic systems.
Ordering Information
The SN75ALS172ADWG4 is available in a SOIC-20 package and is ready for integration into a wide array of electronic systems. For pricing, availability, and ordering information, please contact Texas Instruments or an authorized distributor.