EN
  • EN
  • DE

DSC1101DM1-012.0000

Part No DSC1101DM1-012.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 12.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1101
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 12 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Absolute Pull Range (APR) -
Temperature Range - Operating -55°C ~ 125°C
Spread Spectrum Bandwidth -
Current - Supply (Max) 35mA
Ratings -
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSC1101
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366498-DSC1101DM1-012.0000
Ultra Librarian 3D Model Ultra Librarian DSC1101DM1-012.0000 CAD Model

Description

Product Overview: DSC1101DM1-012.0000 from Microchip Technology

The DSC1101DM1-012.0000 is a high-performance, precision MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This oscillator is designed to meet the demands of a wide range of applications, from industrial to consumer electronics, where reliability, robustness, and high precision are paramount.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 12.0000 MHz, providing a consistent clock output essential for synchronous operations in digital electronics.
  • Supply Voltage: It supports a supply voltage range that complements common industry standards, ensuring compatibility with a variety of circuit designs.
  • Stability: The DSC1101 series boasts excellent frequency stability, making it an ideal choice for applications that cannot tolerate frequency deviations due to temperature changes or other environmental factors.
  • Form Factor: The compact package design allows for easy integration into space-constrained applications without compromising performance.
  • Output Type: It provides a CMOS output, which is widely used in digital systems for its compatibility and ease of integration.

Applications

The DSC1101DM1-012.0000 is versatile and can be used in a variety of applications, including:

  • Networking equipment such as routers, switches, and wireless communication devices.
  • Consumer electronics, including wearables, smart home devices, and multimedia systems.
  • Industrial automation systems where precise timing is crucial for operational efficiency.
  • Automotive electronics that require robust and reliable timing solutions.
  • Medical devices where accuracy and dependability are essential for patient safety.

Quality and Reliability

Microchip Technology is known for its commitment to quality and the DSC1101DM1-012.0000 is no exception. This MEMS oscillator is designed to withstand harsh environments and is subjected to rigorous testing to ensure it meets high-quality standards. Its robust construction makes it resistant to shock and vibration, further enhancing its reliability in demanding applications.

For designers and engineers looking for a reliable and precise timing solution, the DSC1101DM1-012.0000 from Microchip Technology is an excellent choice that combines performance with durability.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9487 $50.1279
42+ $2.4195 $101.6190
64+ $2.3439 $150.0096
89+ $2.2683 $201.8787
115+ $2.1926 $252.1490
153+ $1.9658 $300.7674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess