EN
  • EN
  • DE

SN75ALS1711N

Part No SN75ALS1711N
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LINE TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 335677-SN75ALS1711N
Ultra Librarian 3D Model Ultra Librarian SN75ALS1711N CAD Model

Description

Product Overview: SN75ALS1711N

The SN75ALS1711N is a high-performance differential bus transceiver designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the industry-standard 75ALS series and is specifically tailored for bidirectional communication on multipoint bus transmission lines. It is suitable for applications requiring high-speed data transfer and robust noise immunity, such as telecommunications, networking, and industrial control systems.

Key Features

  • Compatibility: The SN75ALS1711N is designed to be compatible with the ANSI Standards TIA/EIA-422-B and ITU Recommendation V.11, ensuring it can be used in a wide range of standardized systems.
  • Bus-Pin Protection: It offers high bus-pin ESD protection of ±12kV, which provides resilience against electrostatic discharge, enhancing the longevity and reliability of the product.
  • High-Speed Operation: The device supports high-speed data rates, making it an excellent choice for applications that require fast data transmission.
  • Low Power Consumption: With its advanced design, the SN75ALS1711N maintains low power consumption, which is crucial for energy-sensitive applications.
  • Differential Signaling: Differential signaling allows the SN75ALS1711N to achieve high noise immunity, which is essential for maintaining data integrity in electrically noisy environments.

Applications

The SN75ALS1711N is versatile and can be used in various applications that require reliable data transmission. Some of its common applications include:

  • Digital telecommunication systems
  • Data acquisition systems
  • Industrial control and factory automation
  • Network equipment such as routers and switches

Product Specifications

The SN75ALS1711N comes in a standard DIP (Dual In-line Package) and is characterized for operation from 0°C to 70°C. It operates from a single 5V power supply, which is typical for logic-level circuits. The transceiver features three-state driver and receiver outputs, which enable direct connection to a bus-structured (multipoint) or daisy-chained (peer-to-peer) data line.

With its combination of high-speed operation, robust protection features, and low power consumption, the SN75ALS1711N from Texas Instruments stands out as a reliable choice for designers and engineers looking to incorporate a dependable bus transceiver into their systems.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1505 $55.3545
20+ $5.0466 $100.9320
31+ $4.8889 $151.5559
43+ $4.7312 $203.4416
55+ $4.5735 $251.5425
74+ $4.1004 $303.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess