EN
  • EN
  • DE

T2020001002-000

Part No T2020001002-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description CDM-0.3 / Contact Crimp Pin 22-26 AWG Silver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Mfr TE Connectivity AMP Connectors
Series CDM
Package Bag
Product Status Active
Type -
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 22-26 AWG
Contact Finish Silver
Contact Finish Thickness -
Base Product Number T202
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364225-T2020001002-000
Ultra Librarian 3D Model Ultra Librarian T2020001002-000 CAD Model

Description

The TE Connectivity AMP Connectors T2020001002-000 is a heavy-duty connector contact designed for use with CDM series connectors.

  • Series: CDM
  • Package: Bag
  • Product Status: Active
  • Contact Type: Pin
  • Termination Type: Crimp
  • Wire Gauge: 22 to 26 AWG
  • Contact Finish: Silver
  • REACH Status: Unaffected

You May Also Be Interested in

HARTING
CONN BASE SIDE ENTRY SZ3A M20
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 20AWG
Lowest to $0.6445
Phoenix Contact
INSERT MALE 8+24POS+1GND CRIMP
Need more? Email Us
Weidmuller
HDC CM BUS SV GCA F
Need more? Email Us
Weidmuller
INSERT FEMALE 16POS+1GND CLAMP
Need more? Email Us
TE Connectivity
INSERT MALE 16POS+1GND CRIMP
Need more? Email Us
Phoenix Contact
INSERT MALE 10POS SCREW
Lowest to $9.4421
HARTING
KLEMMSCHRAUBE 100 PCCK./BEUTEL
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 16AWG
Lowest to $0.6722

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess