EN
  • EN
  • DE

SN75ALS085NTG4

Part No SN75ALS085NTG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 2/2 24DIP / 2/2 Transceiver AUI 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Transceiver
Protocol AUI
Number of Drivers/Receivers 2/2
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number SN75ALS
Other Names SN75ALS085NTE4,SN75ALS085NTE4
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261212-SN75ALS085NTG4
Ultra Librarian 3D Model Ultra Librarian SN75ALS085NTG4 CAD Model

Description

Product Overview: SN75ALS085NTG4

The SN75ALS085NTG4 is a quint differential line driver designed for digital data transmission over balanced lines, manufactured by the renowned Texas Instruments. It is a part of the SN75ALS series, known for its robust performance in demanding applications. This device conforms to the TIA/EIA-422-B, TIA/EIA-485-A, and ITU Recommendations V.11 and X.27.

Built with a BiCMOS process, the SN75ALS085NTG4 is optimized for balanced multipoint bus transmission at rates of up to 10 million bits per second (10 Mbps). It is characterized for operation from -40°C to 85°C, making it suitable for industrial environments where temperature extremes are a common challenge.

The device features three-state outputs and is capable of driving up to ten loads in a bus-structured network. Its low-power consumption and wide positive and negative common-mode voltage ranges make it an excellent choice for high-speed bidirectional communication interfaces.

The SN75ALS085NTG4 comes in a 16-pin DIP (Dual In-line Package) making it easy to integrate into various circuit designs. Its pinout is designed for easy connection to ribbon cables, while the thermal shutdown protection ensures that the device operates within safe temperature limits.

The driver's inputs are compatible with TTL and 5-V CMOS technologies, and it features an open-circuit, fail-safe design on the receiver side. This means that if the line is open (no connection), the receiver output will be in a high state, which helps to prevent false signaling during line faults or disconnection.

Applications for the SN75ALS085NTG4 are diverse and include industrial control systems, telecommunication systems, data acquisition systems, and any other systems that require high-speed, reliable data transmission over long distances or in noisy environments.

In summary, the SN75ALS085NTG4 from Texas Instruments is a reliable, high-speed differential line driver that offers the quality and performance expected from a leading semiconductor manufacturer. Its robust design and advanced features make it a versatile component for a wide range of data transmission applications.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess